Dialight Corp. LED 3MM BI-LEVEL R/Y,R/G 5530751F

Description
LED 3MM BI-LEVEL R/Y,R/G
Description
LED 3MM BI-LEVEL R/Y,R/G

Suppliers

Company
Product
Description
Supplier Links
LED 3MM BI-LEVEL R/Y,R/G - 204-5530751F - Utmel Electronic Limited
Hong Kong, China
LED 3MM BI-LEVEL R/Y,R/G
204-5530751F
LED 3MM BI-LEVEL R/Y,R/G 204-5530751F
LED 3MM BI-LEVEL R/Y,R/G

LED 3MM BI-LEVEL R/Y,R/G

Supplier's Site

Technical Specifications

  Utmel Electronic Limited
Product Category Light Emitting Diodes (LED)
Product Number 204-5530751F
Product Name LED 3MM BI-LEVEL R/Y,R/G
LED Type Red; Yellow; Green; Green, Red (x 1), Red, Yellow (x 1)
Peak Wavelength 565 to 635 nm (5650 to 6350 Å)
Viewing Angle 80 degrees
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269556 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 980 milliwatts
Array Array
Number of Array Elements 1
View Details
EXCELED™ series side view chip LED - SML-A12P8T - ROHM Semiconductor GmbH
Specs
LED Package: 1.6x0.55 (t=1.15)
LED Type Green
Peak Wavelength 560 nm (5600 Å)
View Details
2 suppliers
Cluster LED - L4LRE/24V/835/NS/10IN/70496 - OSRAM SYLVANIA, Inc.
Specs
Viewing Angle 120 degrees
View Details