Dialight Corp. LED CBI 3MM BI-LVL YW/GRN YW/GRN 5530744200F

Description
LED CBI 3MM BI-LVL YW/GRN YW/GRN
Description
LED CBI 3MM BI-LVL YW/GRN YW/GRN

Suppliers

Company
Product
Description
Supplier Links
LED CBI 3MM BI-LVL YW/GRN YW/GRN - 204-5530744200F - Utmel Electronic Limited
Hong Kong, China
LED CBI 3MM BI-LVL YW/GRN YW/GRN
204-5530744200F
LED CBI 3MM BI-LVL YW/GRN YW/GRN 204-5530744200F
LED CBI 3MM BI-LVL YW/GRN YW/GRN

LED CBI 3MM BI-LVL YW/GRN YW/GRN

Supplier's Site

Technical Specifications

  Utmel Electronic Limited
Product Category Light Emitting Diodes (LED)
Product Number 204-5530744200F
Product Name LED CBI 3MM BI-LVL YW/GRN YW/GRN
LED Type Yellow; Green; Green, Yellow (x 2)
Peak Wavelength 565 to 585 nm (5650 to 5850 Å)
Viewing Angle 80 degrees
Luminous Intensity 4.3 to 6.3 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736298 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 855 nm (8550 Å)
View Details
EXCELED™ series chip LED - SML-H12V8T - ROHM Semiconductor GmbH
Specs
LED Package: 2x1.25 (t=0.8)
LED Type Red
Peak Wavelength 630 nm (6300 Å)
View Details
2 suppliers