Dialight Corp. LEDs - Circuit Board Indicators, Arrays, Light Bars, Bar Graphs - 5530711300F 5530711300F

Description
Manufacturer: Dialight Win Source Part Number: 907435-5530711300F Series: 553 Features: LED Circuit Board Indicator LED Circuit Board Indicator 2 High Green, Red (x 2) Clear 2.1V Green, 2V Red 10mA Round with Domed Top 3mm, T-1 Through Hole, Right Angle Package: Bulk Mounting: Through Hole, Right Angle Family Name: 5530711 Categories: Optoelectronics ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance Quantity per package: 50 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 9 Weeks REACH Status: REACH Unaffected HTSUS: 8541.40.2000 Other Part Number: 350-1708, 553-0711-300F
Request a Quote Datasheet
Description
Manufacturer: Dialight Win Source Part Number: 907435-5530711300F Series: 553 Features: LED Circuit Board Indicator LED Circuit Board Indicator 2 High Green, Red (x 2) Clear 2.1V Green, 2V Red 10mA Round with Domed Top 3mm, T-1 Through Hole, Right Angle Package: Bulk Mounting: Through Hole, Right Angle Family Name: 5530711 Categories: Optoelectronics ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance Quantity per package: 50 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 9 Weeks REACH Status: REACH Unaffected HTSUS: 8541.40.2000 Other Part Number: 350-1708, 553-0711-300F
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
LEDs - Circuit Board Indicators, Arrays, Light Bars, Bar Graphs - 5530711300F
907435-5530711300F
LEDs - Circuit Board Indicators, Arrays, Light Bars, Bar Graphs - 5530711300F 907435-5530711300F
Manufacturer: Dialight Win Source Part Number: 907435-5530711300F Series: 553 Features: LED Circuit Board Indicator LED Circuit Board Indicator 2 High Green, Red (x 2) Clear 2.1V Green, 2V Red 10mA Round with Domed Top 3mm, T-1 Through Hole, Right Angle Package: Bulk Mounting: Through Hole, Right Angle Family Name: 5530711 Categories: Optoelectronics ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance Quantity per package: 50 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 9 Weeks REACH Status: REACH Unaffected HTSUS: 8541.40.2000 Other Part Number: 350-1708, 553-0711-300F

Manufacturer: Dialight
Win Source Part Number: 907435-5530711300F
Series: 553
Features: LED Circuit Board Indicator LED Circuit Board Indicator 2 High Green, Red (x 2) Clear 2.1V Green, 2V Red 10mA Round with Domed Top 3mm, T-1 Through Hole, Right Angle
Package: Bulk
Mounting: Through Hole, Right Angle
Family Name: 5530711
Categories: Optoelectronics
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance
Quantity per package: 50
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 9 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.40.2000
Other Part Number: 350-1708, 553-0711-300F

Buy Now Datasheet
LED 2HI 3MM RED/GRN BICLR PCMNT - 204-5530711300F - Utmel Electronic Limited
Hong Kong, China
LED 2HI 3MM RED/GRN BICLR PCMNT
204-5530711300F
LED 2HI 3MM RED/GRN BICLR PCMNT 204-5530711300F
LED 2HI 3MM RED/GRN BICLR PCMNT

LED 2HI 3MM RED/GRN BICLR PCMNT

Supplier's Site

Technical Specifications

  Win Source Electronics Utmel Electronic Limited
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 907435-5530711300F 204-5530711300F
Product Name LEDs - Circuit Board Indicators, Arrays, Light Bars, Bar Graphs - 5530711300F LED 2HI 3MM RED/GRN BICLR PCMNT
LED Type Red; Green; Green, Red (x 2)
Peak Wavelength 565 to 635 nm (5650 to 6350 Å)
Viewing Angle 50 degrees
Luminous Intensity 4.7 to 10 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2169832 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type White; Neutral white
Array Array
Number of Array Elements 9
View Details
Mini-mold Chip LED - SML-D13UW(A) - ROHM Semiconductor GmbH
ROHM Semiconductor GmbH
Specs
LED Package: 1.6x0.8 (t=0.55)
LED Type Red
Peak Wavelength 620 nm (6200 Å)
View Details
2 suppliers