Dialight Corp. LED CBI 3MM BI-LVL GRN/RED DIFF 5530221F

Description
LED CBI 3MM BI-LVL GRN/RED DIFF
Description
LED CBI 3MM BI-LVL GRN/RED DIFF

Suppliers

Company
Product
Description
Supplier Links
LED CBI 3MM BI-LVL GRN/RED DIFF - 204-5530221F - Utmel Electronic Limited
Hong Kong, China
LED CBI 3MM BI-LVL GRN/RED DIFF
204-5530221F
LED CBI 3MM BI-LVL GRN/RED DIFF 204-5530221F
LED CBI 3MM BI-LVL GRN/RED DIFF

LED CBI 3MM BI-LVL GRN/RED DIFF

Supplier's Site

Technical Specifications

  Utmel Electronic Limited
Product Category Light Emitting Diodes (LED)
Product Number 204-5530221F
Product Name LED CBI 3MM BI-LVL GRN/RED DIFF
LED Type Red; Green; Green (x 1), Red (x 1)
Peak Wavelength 565 to 635 nm (5650 to 6350 Å)
Viewing Angle 60 degrees
Luminous Intensity 10 to 16 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 1113732 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Green; Green
Array Array
Number of Array Elements 1
View Details
LED Indication - Discrete - 516-ASCQFA60-B1112A2A305DKR-ND - DigiKey
Specs
LED Package: 4-PLCC
LED Type Amber
Peak Wavelength 593 nm (5930 Å)
View Details
IDEA, Inc.
Specs
LED Type Green
Peak Wavelength 565 nm (5650 Å)
Viewing Angle 40 degrees
View Details