Dialight Corp. LED CBI 3MM BI-LVL RED/GRN DIFF 5530212F

Description
LED CBI 3MM BI-LVL RED/GRN DIFF
Description
LED CBI 3MM BI-LVL RED/GRN DIFF

Suppliers

Company
Product
Description
Supplier Links
LED CBI 3MM BI-LVL RED/GRN DIFF - 204-5530212F - Utmel Electronic Limited
Hong Kong, China
LED CBI 3MM BI-LVL RED/GRN DIFF
204-5530212F
LED CBI 3MM BI-LVL RED/GRN DIFF 204-5530212F
LED CBI 3MM BI-LVL RED/GRN DIFF

LED CBI 3MM BI-LVL RED/GRN DIFF

Supplier's Site

Technical Specifications

  Utmel Electronic Limited
Product Category Light Emitting Diodes (LED)
Product Number 204-5530212F
Product Name LED CBI 3MM BI-LVL RED/GRN DIFF
LED Type Red; Green; Green (x 1), Red (x 1)
Peak Wavelength 565 to 635 nm (5650 to 6350 Å)
Viewing Angle 60 degrees
Luminous Intensity 10 to 16 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269521 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 1000 milliwatts
Array Array
Number of Array Elements 1
View Details
Circular LED lamp - SLR-343YY - ROHM Semiconductor GmbH
ROHM Semiconductor GmbH
Specs
LED Package: Circleφ3
LED Type Yellow
Peak Wavelength 585 nm (5850 Å)
View Details
2 suppliers
TO-46 Flat Lens Package Hermetic Infrared Light Emitting Diode - F5E1 - Light in Motion LLC
Specs
LED Package: TO-46
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
View Details