Dialight Corp. Optoelectronics - LEDs - Circuit Board Indicators, Arrays, Light Bars, Bar Graphs 5530212200F

Description
Manufacturer: Dialight Win Source Part Number: 1331724-5530212200F Category: Optoelectronics>LEDs - Circuit Board Indicators, Arrays, Light Bars, Bar Graphs Packaging: Bulk Color: Green (x 1), Red (x 1) Voltage Rating: 1.9V Green, 1.7V Red Standard Package: 50 Mounting: Through Hole, Right Angle Configuration: 2 High Viewing Angle: 60° Millicandela Rating: 1.6mcd Wavelength - Peak: 565nm, 635nm Current: 2mA Lens Type: Diffused, Tinted ECCN: EAR99 Fake Threat In the Open Market: 76 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Other Part Number: 553-0212-200F,350-27 15,553-0212-200F-ND Base Product Number: 5530212 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: Dialight Win Source Part Number: 1331724-5530212200F Category: Optoelectronics>LEDs - Circuit Board Indicators, Arrays, Light Bars, Bar Graphs Packaging: Bulk Color: Green (x 1), Red (x 1) Voltage Rating: 1.9V Green, 1.7V Red Standard Package: 50 Mounting: Through Hole, Right Angle Configuration: 2 High Viewing Angle: 60° Millicandela Rating: 1.6mcd Wavelength - Peak: 565nm, 635nm Current: 2mA Lens Type: Diffused, Tinted ECCN: EAR99 Fake Threat In the Open Market: 76 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Other Part Number: 553-0212-200F,350-27 15,553-0212-200F-ND Base Product Number: 5530212 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optoelectronics - LEDs - Circuit Board Indicators, Arrays, Light Bars, Bar Graphs - 1331724-5530212200F - Win Source Electronics
Laguna Hills, CA, United States
Optoelectronics - LEDs - Circuit Board Indicators, Arrays, Light Bars, Bar Graphs
1331724-5530212200F
Optoelectronics - LEDs - Circuit Board Indicators, Arrays, Light Bars, Bar Graphs 1331724-5530212200F
Manufacturer: Dialight Win Source Part Number: 1331724-5530212200F Category: Optoelectronics>LEDs - Circuit Board Indicators, Arrays, Light Bars, Bar Graphs Packaging: Bulk Color: Green (x 1), Red (x 1) Voltage Rating: 1.9V Green, 1.7V Red Standard Package: 50 Mounting: Through Hole, Right Angle Configuration: 2 High Viewing Angle: 60° Millicandela Rating: 1.6mcd Wavelength - Peak: 565nm, 635nm Current: 2mA Lens Type: Diffused, Tinted ECCN: EAR99 Fake Threat In the Open Market: 76 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Other Part Number: 553-0212-200F,350-27 15,553-0212-200F-ND Base Product Number: 5530212 RoHS Status: ROHS3 Compliant

Manufacturer: Dialight
Win Source Part Number: 1331724-5530212200F
Category: Optoelectronics>LEDs - Circuit Board Indicators, Arrays, Light Bars, Bar Graphs
Packaging: Bulk
Color: Green (x 1), Red (x 1)
Voltage Rating: 1.9V Green, 1.7V Red
Standard Package: 50
Mounting: Through Hole, Right Angle
Configuration: 2 High
Viewing Angle: 60°
Millicandela Rating: 1.6mcd
Wavelength - Peak: 565nm, 635nm
Current: 2mA
Lens Type: Diffused, Tinted
ECCN: EAR99
Fake Threat In the Open Market: 76
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.41.0000
Other Part Number: 553-0212-200F,350-2715,553-0212-200F-ND
Base Product Number: 5530212
RoHS Status: ROHS3 Compliant

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Light Emitting Diodes (LED)
Product Number 1331724-5530212200F
Product Name Optoelectronics - LEDs - Circuit Board Indicators, Arrays, Light Bars, Bar Graphs
LED Type Red; Green; Multi-Colored; Green (x 1), Red (x 1)
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 1947652 - RS Components, Ltd.
RS Components, Ltd.
Specs
Array Array
Number of Array Elements 6
View Details
Specs
LED Package: T-1-3/4
LED Type Yellow
Peak Wavelength 585 nm (5850 Å)
View Details
2.2X1.4MM GREEN SMD LED - AA2214ZGS - Kingbright Corporation
Specs
LED Package: PLCC SMD-2.2X1.4mm
LED Type Green
Peak Wavelength 525 nm (5250 Å)
View Details
3 suppliers