Dialight Corp. LED CBI 3MM BI-LVL BLANK/RED 5530201F

Description
LED CBI 3MM BI-LVL BLANK/RED
Description
LED CBI 3MM BI-LVL BLANK/RED

Suppliers

Company
Product
Description
Supplier Links
LED CBI 3MM BI-LVL BLANK/RED - 204-5530201F - Utmel Electronic Limited
Hong Kong, China
LED CBI 3MM BI-LVL BLANK/RED
204-5530201F
LED CBI 3MM BI-LVL BLANK/RED 204-5530201F
LED CBI 3MM BI-LVL BLANK/RED

LED CBI 3MM BI-LVL BLANK/RED

Supplier's Site

Technical Specifications

  Utmel Electronic Limited
Product Category Light Emitting Diodes (LED)
Product Number 204-5530201F
Product Name LED CBI 3MM BI-LVL BLANK/RED
LED Type Red; Red (x 1), Blank (x 1)
Peak Wavelength 635 nm (6350 Å)
Viewing Angle 60 degrees
Luminous Intensity 10 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736320 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 740 nm (7400 Å)
View Details
Led, 1W, Royal-Blue, 0.320W; Product Range Broadcom - 36AJ8247 - Newark, An Avnet Company
Specs
LED Type Blue
Peak Wavelength 455 nm (4550 Å)
Viewing Angle 140 degrees
View Details
Specs
LED Package: T-1
LED Type Red; Yellow; Multi-Colored
Peak Wavelength 635 nm (6350 Å)
View Details