Dialight Corp. Optoelectronics - LEDs - Circuit Board Indicators, Arrays, Light Bars, Bar Graphs 5530121F

Description
Win Source Part Number: 1238259-5530121F Category: Optoelectronics>LEDs - Circuit Board Indicators, Arrays, Light Bars, Bar Graphs Series: 553 Color: Green (x 1), Red (x 1) Package: Bulk Voltage Rating: 2.1V Green, 2V Red Standard Package: 50 Configuration: 2 High Millicandela Rating: 16mcd Green, 10mcd Red Wavelength - Peak: 563nm, 650nm Current: 10mA Lens Type: Diffused, Tinted Mounting Type: Through Hole, Right Angle Lens Style: Round with Domed Top Lens Size: 3mm, T-1 ECCN: EAR99 Fake Threat In the Open Market: 49 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Mfr: Dialight Other Names: 553-0121F,350-1822 Base Product Number: 5530121
Request a Quote Datasheet
Description
Win Source Part Number: 1238259-5530121F Category: Optoelectronics>LEDs - Circuit Board Indicators, Arrays, Light Bars, Bar Graphs Series: 553 Color: Green (x 1), Red (x 1) Package: Bulk Voltage Rating: 2.1V Green, 2V Red Standard Package: 50 Configuration: 2 High Millicandela Rating: 16mcd Green, 10mcd Red Wavelength - Peak: 563nm, 650nm Current: 10mA Lens Type: Diffused, Tinted Mounting Type: Through Hole, Right Angle Lens Style: Round with Domed Top Lens Size: 3mm, T-1 ECCN: EAR99 Fake Threat In the Open Market: 49 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Mfr: Dialight Other Names: 553-0121F,350-1822 Base Product Number: 5530121
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Optoelectronics - LEDs - Circuit Board Indicators, Arrays, Light Bars, Bar Graphs
1238259-5530121F
Optoelectronics - LEDs - Circuit Board Indicators, Arrays, Light Bars, Bar Graphs 1238259-5530121F
Win Source Part Number: 1238259-5530121F Category: Optoelectronics>LEDs - Circuit Board Indicators, Arrays, Light Bars, Bar Graphs Series: 553 Color: Green (x 1), Red (x 1) Package: Bulk Voltage Rating: 2.1V Green, 2V Red Standard Package: 50 Configuration: 2 High Millicandela Rating: 16mcd Green, 10mcd Red Wavelength - Peak: 563nm, 650nm Current: 10mA Lens Type: Diffused, Tinted Mounting Type: Through Hole, Right Angle Lens Style: Round with Domed Top Lens Size: 3mm, T-1 ECCN: EAR99 Fake Threat In the Open Market: 49 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Mfr: Dialight Other Names: 553-0121F,350-1822 Base Product Number: 5530121

Win Source Part Number: 1238259-5530121F
Category: Optoelectronics>LEDs - Circuit Board Indicators, Arrays, Light Bars, Bar Graphs
Series: 553
Color: Green (x 1), Red (x 1)
Package: Bulk
Voltage Rating: 2.1V Green, 2V Red
Standard Package: 50
Configuration: 2 High
Millicandela Rating: 16mcd Green, 10mcd Red
Wavelength - Peak: 563nm, 650nm
Current: 10mA
Lens Type: Diffused, Tinted
Mounting Type: Through Hole, Right Angle
Lens Style: Round with Domed Top
Lens Size: 3mm, T-1
ECCN: EAR99
Fake Threat In the Open Market: 49 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.41.0000
Mfr: Dialight
Other Names: 553-0121F,350-1822
Base Product Number: 5530121

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Light Emitting Diodes (LED)
Product Number 1238259-5530121F
Product Name Optoelectronics - LEDs - Circuit Board Indicators, Arrays, Light Bars, Bar Graphs
LED Type Red; Green; Multi-Colored; Green (x 1), Red (x 1)
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1736372 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Ultraviolet
Peak Wavelength 430 nm (4300 Å)
Number of Array Elements 1
View Details
EXCELED™ series chip LED - SML-E12D8W - ROHM Semiconductor GmbH
Specs
LED Package: 1.6x0.8 (t=0.36)
LED Type Orange
Peak Wavelength 605 nm (6050 Å)
View Details
2 suppliers
Led Light Bar, White, 1800Lm, 12W; Light Color Sylvania - 23AH0612 - Newark, An Avnet Company
Specs
LED Type White
Optical Power Output 12000 milliwatts
View Details