Dialight Corp. LED CBI 3MM BI-LVL RED/YELLOW 5530113F

Description
LED CBI 3MM BI-LVL RED/YELLOW
Description
LED CBI 3MM BI-LVL RED/YELLOW

Suppliers

Company
Product
Description
Supplier Links
LED CBI 3MM BI-LVL RED/YELLOW - 204-5530113F - Utmel Electronic Limited
Hong Kong, China
LED CBI 3MM BI-LVL RED/YELLOW
204-5530113F
LED CBI 3MM BI-LVL RED/YELLOW 204-5530113F
LED CBI 3MM BI-LVL RED/YELLOW

LED CBI 3MM BI-LVL RED/YELLOW

Supplier's Site

Technical Specifications

  Utmel Electronic Limited
Product Category Light Emitting Diodes (LED)
Product Number 204-5530113F
Product Name LED CBI 3MM BI-LVL RED/YELLOW
LED Type Red; Yellow; Red (x 1), Yellow (x 1)
Peak Wavelength 635 nm (6350 Å)
Viewing Angle 45 degrees
Luminous Intensity 10 to 6.3 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269513 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 7600 milliwatts
Array Array
Number of Array Elements 4
View Details
High brightness chip LED with reflector - SML-Z14F4T - ROHM Semiconductor GmbH
Specs
LED Package: 2.8x3.5 (t=2.05)
LED Type Green
Peak Wavelength 565 nm (5650 Å)
View Details
2 suppliers
Led Light Bar, Warm Wht, 5000Lm, 1.458M; Light Colour Ledvance - 85AC2474 - Newark, An Avnet Company
Specs
LED Type White
Optical Power Output 46000 milliwatts
View Details