Dialight Corp. LEDs - Circuit Board Indicators, Arrays, Light Bars, Bar Graphs - 5530112F 5530112F

Description
Manufacturer: Dialight Win Source Part Number: 848775-5530112F Series: 553 Features: LED Circuit Board Indicator LED Circuit Board Indicator Package: Bulk Family Name: 5530112 Categories: Optoelectronics ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Limited Quantity per package: 50 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 15 Weeks REACH Status: REACH Unaffected HTSUS: 8541.40.2000 Other Part Number: 350-2363, 553-0112F, 553-0112F-ND
Request a Quote Datasheet
Description
Manufacturer: Dialight Win Source Part Number: 848775-5530112F Series: 553 Features: LED Circuit Board Indicator LED Circuit Board Indicator Package: Bulk Family Name: 5530112 Categories: Optoelectronics ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Limited Quantity per package: 50 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 15 Weeks REACH Status: REACH Unaffected HTSUS: 8541.40.2000 Other Part Number: 350-2363, 553-0112F, 553-0112F-ND
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
LEDs - Circuit Board Indicators, Arrays, Light Bars, Bar Graphs - 5530112F
848775-5530112F
LEDs - Circuit Board Indicators, Arrays, Light Bars, Bar Graphs - 5530112F 848775-5530112F
Manufacturer: Dialight Win Source Part Number: 848775-5530112F Series: 553 Features: LED Circuit Board Indicator LED Circuit Board Indicator Package: Bulk Family Name: 5530112 Categories: Optoelectronics ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Limited Quantity per package: 50 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 15 Weeks REACH Status: REACH Unaffected HTSUS: 8541.40.2000 Other Part Number: 350-2363, 553-0112F, 553-0112F-ND

Manufacturer: Dialight
Win Source Part Number: 848775-5530112F
Series: 553
Features: LED Circuit Board Indicator LED Circuit Board Indicator
Package: Bulk
Family Name: 5530112
Categories: Optoelectronics
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 90 pct.
Supply and Demand Status: Limited
Quantity per package: 50
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 15 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.40.2000
Other Part Number: 350-2363, 553-0112F, 553-0112F-ND

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Light Emitting Diodes (LED)
Product Number 848775-5530112F
Product Name LEDs - Circuit Board Indicators, Arrays, Light Bars, Bar Graphs - 5530112F
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 1918819 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type White; White
Array Array
Number of Array Elements 1
View Details
LED Color Lighting - 516-2468-2-ND - DigiKey
Specs
LED Package: 4-PLCC
LED Type Amber
Peak Wavelength 591 nm (5910 Å)
View Details
Specs
LED Package: T-1-3/4
LED Type Green
Peak Wavelength 565 nm (5650 Å)
View Details