Dialight Corp. Optoelectronics - LEDs - Circuit Board Indicators, Arrays, Light Bars, Bar Graphs 553-2223-100F

Description
Win Source Part Number: 1203208-553-2223-100 F Category: Optoelectronics>LEDs - Circuit Board Indicators, Arrays, Light Bars, Bar Graphs Series: * Package: Box Standard Package: 1 Alternative Parts (Cross-Reference): 5532223100F; ECCN: EAR99 Fake Threat In the Open Market: 82 pct. MSL Level: Not Applicable REACH Status: REACH info available upon request HTSUS: 8541.41.0000 Mfr: Dialight Other Names: 2266-553-2223-100F
Request a Quote Datasheet
Description
Win Source Part Number: 1203208-553-2223-100 F Category: Optoelectronics>LEDs - Circuit Board Indicators, Arrays, Light Bars, Bar Graphs Series: * Package: Box Standard Package: 1 Alternative Parts (Cross-Reference): 5532223100F; ECCN: EAR99 Fake Threat In the Open Market: 82 pct. MSL Level: Not Applicable REACH Status: REACH info available upon request HTSUS: 8541.41.0000 Mfr: Dialight Other Names: 2266-553-2223-100F
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Optoelectronics - LEDs - Circuit Board Indicators, Arrays, Light Bars, Bar Graphs
1203208-553-2223-100F
Optoelectronics - LEDs - Circuit Board Indicators, Arrays, Light Bars, Bar Graphs 1203208-553-2223-100F
Win Source Part Number: 1203208-553-2223-100 F Category: Optoelectronics>LEDs - Circuit Board Indicators, Arrays, Light Bars, Bar Graphs Series: * Package: Box Standard Package: 1 Alternative Parts (Cross-Reference): 5532223100F; ECCN: EAR99 Fake Threat In the Open Market: 82 pct. MSL Level: Not Applicable REACH Status: REACH info available upon request HTSUS: 8541.41.0000 Mfr: Dialight Other Names: 2266-553-2223-100F

Win Source Part Number: 1203208-553-2223-100F
Category: Optoelectronics>LEDs - Circuit Board Indicators, Arrays, Light Bars, Bar Graphs
Series: *
Package: Box
Standard Package: 1
Alternative Parts (Cross-Reference): 5532223100F;
ECCN: EAR99
Fake Threat In the Open Market: 82 pct.
MSL Level: Not Applicable
REACH Status: REACH info available upon request
HTSUS: 8541.41.0000
Mfr: Dialight
Other Names: 2266-553-2223-100F

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Light Emitting Diodes (LED)
Product Number 1203208-553-2223-100F
Product Name Optoelectronics - LEDs - Circuit Board Indicators, Arrays, Light Bars, Bar Graphs
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736294 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 770 nm (7700 Å)
View Details
Small chip LED with reflector - SMLMN2ECT(C) - ROHM Semiconductor GmbH
Specs
LED Package: 2x1.25 (t=0.8)
LED Type Green
Peak Wavelength 527 nm (5270 Å)
View Details
Led Light Bar, Cool Wht, 2500Lm, 1.473M; Light Colour Ledvance - 85AC2465 - Newark, An Avnet Company
Specs
LED Type White
Optical Power Output 25000 milliwatts
View Details