INDICATOR, LED PCB, 2-LED, RED / GREEN; LED Color:Green, Red; No. of LEDs:2LEDs; LED Mounting:Through Hole; Bulb Size:T-1 (3mm); Forward Current / Color:-; Luminous Intensity / Color:R 4.7mcd, G 10mcd; Viewing Angle:50°; Width:5.08mmRoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Light Emitting Diodes (LED) |
| Product Number | 30K2545 |
| Product Name | Indicator, Led Pcb, 2-Led, Red / Green; Led Color Dialight |
| LED Package: | T-1 (3mm) |