Broadcom Inc. LED Indication - Discrete ALMD-CB1E-VW002

Description
Blue 470nm LED Indication - Discrete 3.2V 4-SMD, Gull Wing
Request a Quote Datasheet
Description
Blue 470nm LED Indication - Discrete 3.2V 4-SMD, Gull Wing
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 516-4166-1-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
516-4166-1-ND
LED Indication - Discrete 516-4166-1-ND
Blue 470nm LED Indication - Discrete 3.2V 4-SMD, Gull Wing

Blue 470nm LED Indication - Discrete 3.2V 4-SMD, Gull Wing

Buy Now Datasheet
LED Indication - Discrete - 516-4166-6-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
516-4166-6-ND
LED Indication - Discrete 516-4166-6-ND
Blue 470nm LED Indication - Discrete 3.2V 4-SMD, Gull Wing

Blue 470nm LED Indication - Discrete 3.2V 4-SMD, Gull Wing

Buy Now Datasheet
LED Indication - Discrete - 516-4166-2-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
516-4166-2-ND
LED Indication - Discrete 516-4166-2-ND
Blue 470nm LED Indication - Discrete 3.2V 4-SMD, Gull Wing

Blue 470nm LED Indication - Discrete 3.2V 4-SMD, Gull Wing

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - SMD
ALMD-CB1E-VW002
Standard LEDs - SMD ALMD-CB1E-VW002
Standard LEDs - SMD SMT Round InGaN Blue

Standard LEDs - SMD SMT Round InGaN Blue

Buy Now Datasheet
Led, Blue, 7.2Cd, 470Nm, Smd; Led Colour Broadcom - 57AC0483 - Newark, An Avnet Company
Chicago, IL, United States
Led, Blue, 7.2Cd, 470Nm, Smd; Led Colour Broadcom
57AC0483
Led, Blue, 7.2Cd, 470Nm, Smd; Led Colour Broadcom 57AC0483
LED, BLUE, 7.2CD, 470NM, SMD; LED Colour:Blue; LED Mounting:SMD; LED Case Size:-; Forward Current If:20mA; Forward Voltage:3.2V; Wavelength Typ:470nm; Luminous Intensity:7.2cd; Viewing Angle:15°; Lens Shape:Round; Product RoHS Compliant: Yes

LED, BLUE, 7.2CD, 470NM, SMD; LED Colour:Blue; LED Mounting:SMD; LED Case Size:-; Forward Current If:20mA; Forward Voltage:3.2V; Wavelength Typ:470nm; Luminous Intensity:7.2cd; Viewing Angle:15°; Lens Shape:Round; Product RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 516-4166-1-ND ALMD-CB1E-VW002 57AC0483
Product Name LED Indication - Discrete Standard LEDs - SMD Led, Blue, 7.2Cd, 470Nm, Smd; Led Colour Broadcom
LED Package: 4-SMD, Gull Wing
LED Type Blue Blue
Peak Wavelength 464 nm (4640 Å) 470 nm (4700 Å)
Viewing Angle 15 degrees 15 degrees
Luminous Intensity 5700 milliCandela 7200 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269496 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 1960 milliwatts
Array Array
Number of Array Elements 1
View Details
Dual Emitter - DLED-660/940-LLS-3 - OSI Optoelectronics
Specs
LED Package: 63/Side Locker Plastic
LED Type Infrared; Red
Peak Wavelength 660 to 940 nm (6600 to 9400 Å)
View Details
UV Emitters - MTSM285UV-F1120S - Marktech Optoelectronics
Marktech Optoelectronics
Specs
LED Type Ultraviolet
Peak Wavelength 285 nm (2850 Å)
Viewing Angle 120 degrees
View Details