Dialight Corp. Indicator, Led Pcb, 2-Led, 3Mm, Red, 5V; Led Color Dialight 553-0311F

Description
INDICATOR, LED PCB, 2-LED, 3MM, RED, 5V; LED Color:Red; No. of LEDs:2LEDs; LED Mounting:Through Hole; Bulb Size:T-1 (3mm); Forward Current If:10mA; Luminous Intensity:29mcd; Forward Voltage:5V; Viewing Angle:60°; Height:9.65mm RoHS Compliant: Yes
Description
INDICATOR, LED PCB, 2-LED, 3MM, RED, 5V; LED Color:Red; No. of LEDs:2LEDs; LED Mounting:Through Hole; Bulb Size:T-1 (3mm); Forward Current If:10mA; Luminous Intensity:29mcd; Forward Voltage:5V; Viewing Angle:60°; Height:9.65mm RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Indicator, Led Pcb, 2-Led, 3Mm, Red, 5V; Led Color Dialight - 30K2466 - Newark, An Avnet Company
Chicago, IL, United States
Indicator, Led Pcb, 2-Led, 3Mm, Red, 5V; Led Color Dialight
30K2466
Indicator, Led Pcb, 2-Led, 3Mm, Red, 5V; Led Color Dialight 30K2466
INDICATOR, LED PCB, 2-LED, 3MM, RED, 5V; LED Color:Red; No. of LEDs:2LEDs; LED Mounting:Through Hole; Bulb Size:T-1 (3mm); Forward Current If:10mA; Luminous Intensity:29mcd; Forward Voltage:5V; Viewing Angle:60°; Height:9.65mm RoHS Compliant: Yes

INDICATOR, LED PCB, 2-LED, 3MM, RED, 5V; LED Color:Red; No. of LEDs:2LEDs; LED Mounting:Through Hole; Bulb Size:T-1 (3mm); Forward Current If:10mA; Luminous Intensity:29mcd; Forward Voltage:5V; Viewing Angle:60°; Height:9.65mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 30K2466
Product Name Indicator, Led Pcb, 2-Led, 3Mm, Red, 5V; Led Color Dialight
LED Package: T-1 (3mm)
LED Type Red; Red
Viewing Angle 60 degrees
Luminous Intensity 29 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2169843 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type White; Ultra white
Array Array
Number of Array Elements 1
View Details
PLCC-4 Tricolor Black Surface LED - ASMB-MTB1-0A3A2 - Broadcom Inc.
Specs
LED Package: PLCC-4
LED Type Red; Green; Blue; Multi-Colored
Peak Wavelength 465 to 634 nm (4650 to 6340 Å)
View Details
7 suppliers
Specs
LED Type Red
Peak Wavelength 635 nm (6350 Å)
Viewing Angle 16 degrees
View Details