Dialight Corp. Cbi, 3Mm, Yellow, 6.3Mcd, 585Nm; Led Color Dialight 553-0133-300F

Description
CBI, 3MM, YELLOW, 6.3MCD, 585NM; LED Color:Yellow; No. of LEDs:2LEDs; LED Mounting:Through Hole; Bulb Size:T-1 (3mm); Forward Current If:10mA; Luminous Intensity:6.3mcd; Forward Voltage:2.1V; Viewing Angle:45°; Height:9.65mm RoHS Compliant: Yes
Description
CBI, 3MM, YELLOW, 6.3MCD, 585NM; LED Color:Yellow; No. of LEDs:2LEDs; LED Mounting:Through Hole; Bulb Size:T-1 (3mm); Forward Current If:10mA; Luminous Intensity:6.3mcd; Forward Voltage:2.1V; Viewing Angle:45°; Height:9.65mm RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Cbi, 3Mm, Yellow, 6.3Mcd, 585Nm; Led Color Dialight - 30K2300 - Newark, An Avnet Company
Chicago, IL, United States
Cbi, 3Mm, Yellow, 6.3Mcd, 585Nm; Led Color Dialight
30K2300
Cbi, 3Mm, Yellow, 6.3Mcd, 585Nm; Led Color Dialight 30K2300
CBI, 3MM, YELLOW, 6.3MCD, 585NM; LED Color:Yellow; No. of LEDs:2LEDs; LED Mounting:Through Hole; Bulb Size:T-1 (3mm); Forward Current If:10mA; Luminous Intensity:6.3mcd; Forward Voltage:2.1V; Viewing Angle:45°; Height:9.65mm RoHS Compliant: Yes

CBI, 3MM, YELLOW, 6.3MCD, 585NM; LED Color:Yellow; No. of LEDs:2LEDs; LED Mounting:Through Hole; Bulb Size:T-1 (3mm); Forward Current If:10mA; Luminous Intensity:6.3mcd; Forward Voltage:2.1V; Viewing Angle:45°; Height:9.65mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 30K2300
Product Name Cbi, 3Mm, Yellow, 6.3Mcd, 585Nm; Led Color Dialight
LED Package: T-1 (3mm)
LED Type Yellow; Yellow
Viewing Angle 45 degrees
Luminous Intensity 6.3 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2169840 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type White; Neutral white
Array Array
Number of Array Elements 1
View Details
Micropac Industries, Inc.
Specs
LED Package: Short lens Pill Pac
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
View Details
LED White Lighting - 1416-L128-3080CB3500004TR-ND - DigiKey
Specs
LED Package: 1411 (3528 Metric)
LED Type White
Color Temperature 3000 K
View Details
2 suppliers