Dialight Corp. LED 2HI 5MM LOW CUR YEL PC MNT 5520933F

Description
LED 2HI 5MM LOW CUR YEL PC MNT
Description
LED 2HI 5MM LOW CUR YEL PC MNT

Suppliers

Company
Product
Description
Supplier Links
LED 2HI 5MM LOW CUR YEL PC MNT - 204-5520933F - Utmel Electronic Limited
Hong Kong, China
LED 2HI 5MM LOW CUR YEL PC MNT
204-5520933F
LED 2HI 5MM LOW CUR YEL PC MNT 204-5520933F
LED 2HI 5MM LOW CUR YEL PC MNT

LED 2HI 5MM LOW CUR YEL PC MNT

Supplier's Site

Technical Specifications

  Utmel Electronic Limited
Product Category Light Emitting Diodes (LED)
Product Number 204-5520933F
Product Name LED 2HI 5MM LOW CUR YEL PC MNT
LED Type Yellow; Yellow (x 2)
Peak Wavelength 583 nm (5830 Å)
Viewing Angle 50 degrees
Luminous Intensity 1.8 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2043929 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Blue; Deep blue
Array Array
Number of Array Elements 1
View Details
LED Indication - Discrete - ALMD-CB3D-SU002 - 114575-ALMD-CB3D-SU002 - Win Source Electronics
Specs
LED Type Blue; Blue
Peak Wavelength 470 nm (4700 Å)
Viewing Angle 30 degrees
View Details
3 suppliers
Specs
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
Viewing Angle 25 degrees
View Details