Dialight Corp. LED 3MM RTANG YEL/GRN BICLR PCMT 5513109F

Description
LED 3MM RTANG YEL/GRN BICLR PCMT
Description
LED 3MM RTANG YEL/GRN BICLR PCMT

Suppliers

Company
Product
Description
Supplier Links
LED 3MM RTANG YEL/GRN BICLR PCMT - 204-5513109F - Utmel Electronic Limited
Hong Kong, China
LED 3MM RTANG YEL/GRN BICLR PCMT
204-5513109F
LED 3MM RTANG YEL/GRN BICLR PCMT 204-5513109F
LED 3MM RTANG YEL/GRN BICLR PCMT

LED 3MM RTANG YEL/GRN BICLR PCMT

Supplier's Site

Technical Specifications

  Utmel Electronic Limited
Product Category Light Emitting Diodes (LED)
Product Number 204-5513109F
Product Name LED 3MM RTANG YEL/GRN BICLR PCMT
LED Type Yellow; Green; Green, Yellow
Peak Wavelength 565 to 585 nm (5650 to 5850 Å)
Viewing Angle 80 degrees
Luminous Intensity 4.3 to 6.3 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1736360P - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Ultraviolet
Peak Wavelength 360 nm (3600 Å)
Number of Array Elements 1
View Details
Optoelectronics LED Indication - Discrete -  - Win Source Electronics
Specs
LED Type Red; Green; Blue; Multi-Colored; Red, Green, Blue (RGB)
Lens Type Flat Lens
View Details
4 suppliers
Specs
LED Package: T-1-3/4
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
View Details