Dialight Corp. LED CBI 3MM YELLOW LOW CURR .200 5511211F

Description
LED CBI 3MM YELLOW LOW CURR .200
Description
LED CBI 3MM YELLOW LOW CURR .200

Suppliers

Company
Product
Description
Supplier Links
LED CBI 3MM YELLOW LOW CURR .200 - 204-5511211F - Utmel Electronic Limited
Hong Kong, China
LED CBI 3MM YELLOW LOW CURR .200
204-5511211F
LED CBI 3MM YELLOW LOW CURR .200 204-5511211F
LED CBI 3MM YELLOW LOW CURR .200

LED CBI 3MM YELLOW LOW CURR .200

Supplier's Site

Technical Specifications

  Utmel Electronic Limited
Product Category Light Emitting Diodes (LED)
Product Number 204-5511211F
Product Name LED CBI 3MM YELLOW LOW CURR .200
LED Package: 3mm
LED Type Yellow; YELLOW
Viewing Angle 60 degrees
Luminous Intensity 1.4 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269572 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 980 milliwatts
Array Array
Number of Array Elements 1
View Details
LED White Lighting - ASMT-MY62-NEG00-ND - DigiKey
Specs
LED Package: TO-252-3, DPAK (2 Leads + Tab), SC-63
LED Type White
Color Temperature 3300 K
View Details
Specs
LED Package: T-1
LED Type Green
Peak Wavelength 565 nm (5650 Å)
View Details