Dialight Corp. LED 3MM 5V RT ANG YELLOW PC MNT 5510709F

Description
LED 3MM 5V RT ANG YELLOW PC MNT
Description
LED 3MM 5V RT ANG YELLOW PC MNT

Suppliers

Company
Product
Description
Supplier Links
LED 3MM 5V RT ANG YELLOW PC MNT - 204-5510709F - Utmel Electronic Limited
Hong Kong, China
LED 3MM 5V RT ANG YELLOW PC MNT
204-5510709F
LED 3MM 5V RT ANG YELLOW PC MNT 204-5510709F
LED 3MM 5V RT ANG YELLOW PC MNT

LED 3MM 5V RT ANG YELLOW PC MNT

Supplier's Site

Technical Specifications

  Utmel Electronic Limited
Product Category Light Emitting Diodes (LED)
Product Number 204-5510709F
Product Name LED 3MM 5V RT ANG YELLOW PC MNT
LED Package: 3mm
LED Type Yellow; Yellow
Peak Wavelength 585 nm (5850 Å)
Viewing Angle 60 degrees
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1736355 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3 x 2 x 1mm
LED Type Ultraviolet
Peak Wavelength 380 nm (3800 Å)
View Details
3W Mini High Power LED - ASMT-JR30-ARS01 - Broadcom Inc.
Specs
LED Type Red
Peak Wavelength 635 nm (6350 Å)
Viewing Angle 165 degrees
View Details
4 suppliers