Dialight Corp. LED CBI 3MM DIN RED DIFF RA SGL 5510401F

Description
LED CBI 3MM DIN RED DIFF RA SGL
Description
LED CBI 3MM DIN RED DIFF RA SGL

Suppliers

Company
Product
Description
Supplier Links
LED CBI 3MM DIN RED DIFF RA SGL - 204-5510401F - Utmel Electronic Limited
Hong Kong, China
LED CBI 3MM DIN RED DIFF RA SGL
204-5510401F
LED CBI 3MM DIN RED DIFF RA SGL 204-5510401F
LED CBI 3MM DIN RED DIFF RA SGL

LED CBI 3MM DIN RED DIFF RA SGL

Supplier's Site

Technical Specifications

  Utmel Electronic Limited
Product Category Light Emitting Diodes (LED)
Product Number 204-5510401F
Product Name LED CBI 3MM DIN RED DIFF RA SGL
LED Type Red; Red
Peak Wavelength 635 nm (6350 Å)
Viewing Angle 60 degrees
Luminous Intensity 10 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 1501914 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Blue; Royal blue
Array Array
Number of Array Elements 1
View Details
Mini-mold side view chip LED - SMLA12ENT - ROHM Semiconductor GmbH
Specs
LED Package: 1.6x1.15 (t=0.55)
LED Type Green
Peak Wavelength 527 nm (5270 Å)
View Details
Led Light Bar, Warm Wht, 5000Lm, 1.458M; Light Colour Ledvance - 85AC2474 - Newark, An Avnet Company
Specs
LED Type White
Optical Power Output 46000 milliwatts
View Details