Dialight Corp. Indicator, Led Pcb, 3Mm, Green, 1.9V; Led Color Dialight 551-1307F

Description
INDICATOR, LED PCB, 3MM, GREEN, 1.9V; LED Color:Green; No. of LEDs:1LEDs; LED Mounting:Through Hole; Bulb Size:T-1 (3mm); Forward Current If:2mA; Luminous Intensity:1.6mcd; Forward Voltage:1.9V; Viewing Angle:60°; Height:7.11mm RoHS Compliant: Yes
Description
INDICATOR, LED PCB, 3MM, GREEN, 1.9V; LED Color:Green; No. of LEDs:1LEDs; LED Mounting:Through Hole; Bulb Size:T-1 (3mm); Forward Current If:2mA; Luminous Intensity:1.6mcd; Forward Voltage:1.9V; Viewing Angle:60°; Height:7.11mm RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Indicator, Led Pcb, 3Mm, Green, 1.9V; Led Color Dialight - 30K1624 - Newark, An Avnet Company
Chicago, IL, United States
Indicator, Led Pcb, 3Mm, Green, 1.9V; Led Color Dialight
30K1624
Indicator, Led Pcb, 3Mm, Green, 1.9V; Led Color Dialight 30K1624
INDICATOR, LED PCB, 3MM, GREEN, 1.9V; LED Color:Green; No. of LEDs:1LEDs; LED Mounting:Through Hole; Bulb Size:T-1 (3mm); Forward Current If:2mA; Luminous Intensity:1.6mcd; Forward Voltage:1.9V; Viewing Angle:60°; Height:7.11mm RoHS Compliant: Yes

INDICATOR, LED PCB, 3MM, GREEN, 1.9V; LED Color:Green; No. of LEDs:1LEDs; LED Mounting:Through Hole; Bulb Size:T-1 (3mm); Forward Current If:2mA; Luminous Intensity:1.6mcd; Forward Voltage:1.9V; Viewing Angle:60°; Height:7.11mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 30K1624
Product Name Indicator, Led Pcb, 3Mm, Green, 1.9V; Led Color Dialight
LED Package: T-1 (3mm)
LED Type Green; Green
Viewing Angle 60 degrees
Luminous Intensity 1.6 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 2169858 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Ultraviolet
Peak Wavelength 370 nm (3700 Å)
Viewing Angle 130 degrees
View Details
TO-46 Convex Lens Package Hermetic NIR Light Emitting Diodes - F5D1040 - Light in Motion LLC
Specs
LED Package: TO-46
LED Type Infrared
Peak Wavelength 1040 nm (10400 Å)
View Details
Specs
LED Type Green; Green
Peak Wavelength 565 nm (5650 Å)
Viewing Angle 60 degrees
View Details