Dialight Corp. Ckt Board Indicator, Red, 10Mcd, Th; Led Color Dialight 551-0411F

Description
CKT BOARD INDICATOR, RED, 10MCD, TH; LED Color:Red; No. of LEDs:1LEDs; LED Mounting:Through Hole; Bulb Size:T-1 (3mm); Forward Current If:10mA; Luminous Intensity:10mcd; Forward Voltage:2V; Viewing Angle:45°; Height:6.6mm RoHS Compliant: Yes
Datasheet
Description
CKT BOARD INDICATOR, RED, 10MCD, TH; LED Color:Red; No. of LEDs:1LEDs; LED Mounting:Through Hole; Bulb Size:T-1 (3mm); Forward Current If:10mA; Luminous Intensity:10mcd; Forward Voltage:2V; Viewing Angle:45°; Height:6.6mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ckt Board Indicator, Red, 10Mcd, Th; Led Color Dialight - 30K1517 - Newark, An Avnet Company
Chicago, IL, United States
Ckt Board Indicator, Red, 10Mcd, Th; Led Color Dialight
30K1517
Ckt Board Indicator, Red, 10Mcd, Th; Led Color Dialight 30K1517
CKT BOARD INDICATOR, RED, 10MCD, TH; LED Color:Red; No. of LEDs:1LEDs; LED Mounting:Through Hole; Bulb Size:T-1 (3mm); Forward Current If:10mA; Luminous Intensity:10mcd; Forward Voltage:2V; Viewing Angle:45°; Height:6.6mm RoHS Compliant: Yes

CKT BOARD INDICATOR, RED, 10MCD, TH; LED Color:Red; No. of LEDs:1LEDs; LED Mounting:Through Hole; Bulb Size:T-1 (3mm); Forward Current If:10mA; Luminous Intensity:10mcd; Forward Voltage:2V; Viewing Angle:45°; Height:6.6mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 30K1517
Product Name Ckt Board Indicator, Red, 10Mcd, Th; Led Color Dialight
LED Package: T-1 (3mm)
LED Type Red; Red
Viewing Angle 45 degrees
Luminous Intensity 10 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736317P - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 775 nm (7750 Å)
Number of Array Elements 1
View Details
Circular LED lamp - SLR-332MC - ROHM Semiconductor GmbH
ROHM Semiconductor GmbH
Specs
LED Package: Circleφ3
LED Type Yellow; Green
Peak Wavelength 563 nm (5630 Å)
View Details
2 suppliers
Cluster LED - L4LRE/24V/835/NS/10IN/70496 - OSRAM SYLVANIA, Inc.
Specs
Viewing Angle 120 degrees
View Details