Dialight Corp. Indicator, Led Pcb, 4Led, 3Mm, Red, 2.1V; Led Color Dialight 551-0407-004F

Description
INDICATOR, LED PCB, 4LED, 3MM, RED, 2.1V; LED Color:Red; No. of LEDs:4LEDs; LED Mounting:Through Hole; Bulb Size:T-1 (3mm); Forward Current If:10mA; Luminous Intensity:10mcd; Forward Voltage:2V; Viewing Angle:45°; Height:5.08mm RoHS Compliant: Yes
Datasheet
Description
INDICATOR, LED PCB, 4LED, 3MM, RED, 2.1V; LED Color:Red; No. of LEDs:4LEDs; LED Mounting:Through Hole; Bulb Size:T-1 (3mm); Forward Current If:10mA; Luminous Intensity:10mcd; Forward Voltage:2V; Viewing Angle:45°; Height:5.08mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Indicator, Led Pcb, 4Led, 3Mm, Red, 2.1V; Led Color Dialight - 30K1500 - Newark, An Avnet Company
Chicago, IL, United States
Indicator, Led Pcb, 4Led, 3Mm, Red, 2.1V; Led Color Dialight
30K1500
Indicator, Led Pcb, 4Led, 3Mm, Red, 2.1V; Led Color Dialight 30K1500
INDICATOR, LED PCB, 4LED, 3MM, RED, 2.1V; LED Color:Red; No. of LEDs:4LEDs; LED Mounting:Through Hole; Bulb Size:T-1 (3mm); Forward Current If:10mA; Luminous Intensity:10mcd; Forward Voltage:2V; Viewing Angle:45°; Height:5.08mm RoHS Compliant: Yes

INDICATOR, LED PCB, 4LED, 3MM, RED, 2.1V; LED Color:Red; No. of LEDs:4LEDs; LED Mounting:Through Hole; Bulb Size:T-1 (3mm); Forward Current If:10mA; Luminous Intensity:10mcd; Forward Voltage:2V; Viewing Angle:45°; Height:5.08mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 30K1500
Product Name Indicator, Led Pcb, 4Led, 3Mm, Red, 2.1V; Led Color Dialight
LED Package: T-1 (3mm)
LED Type Red; Red
Viewing Angle 45 degrees
Luminous Intensity 10 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736252 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 1550 nm (15500 Å)
View Details
Circular high-brightness LED lamp - SLI-560YT - ROHM Semiconductor GmbH
Specs
LED Package: Circleφ5
LED Type Yellow; Transparent Colorless
Peak Wavelength 591 nm (5910 Å)
View Details
2 suppliers
TheiaLED PLCC4,MPWR,0.5W,InGaN,WWht,CRI70 - ASMT-QYBH-NEGGE - Broadcom Inc.
Specs
LED Type White
Color Temperature 3500 K
Viewing Angle 120 degrees
View Details