Broadcom Inc. TheiaLED PLCC4,MPWR,0.5W,InGaN,WWht,CRI70 ASMT-QYBH-NEGGE

Description
The Avago Technologies ASMT-QYBx series 0.5W Warm White Power PLCC4 SMT LED lamps use InGaN chip technology and superior package design to enable them to produce higher light output with better flux performance. They can be driven at high current and are able to dissipate the heat more efficiently resulting in better performance with higher reliability. These lamps are able to operate under a wide range of environmental conditions making them ideal for various applications including fluorescent replacement, under cabinet lighting, retail display lighting and panel lights. To facilitate easy pick and place assembly, the LEDs are packed in EIA-compliant tape and reel. Every reel is shipped in single intensity and color bin, to provide close uniformity.
Description
The Avago Technologies ASMT-QYBx series 0.5W Warm White Power PLCC4 SMT LED lamps use InGaN chip technology and superior package design to enable them to produce higher light output with better flux performance. They can be driven at high current and are able to dissipate the heat more efficiently resulting in better performance with higher reliability. These lamps are able to operate under a wide range of environmental conditions making them ideal for various applications including fluorescent replacement, under cabinet lighting, retail display lighting and panel lights. To facilitate easy pick and place assembly, the LEDs are packed in EIA-compliant tape and reel. Every reel is shipped in single intensity and color bin, to provide close uniformity.

Suppliers

Company
Product
Description
Supplier Links
TheiaLED PLCC4,MPWR,0.5W,InGaN,WWht,CRI70 - ASMT-QYBH-NEGGE - Broadcom Inc.
San Jose, CA, USA
TheiaLED PLCC4,MPWR,0.5W,InGaN,WWht,CRI70
ASMT-QYBH-NEGGE
TheiaLED PLCC4,MPWR,0.5W,InGaN,WWht,CRI70 ASMT-QYBH-NEGGE
The Avago Technologies ASMT-QYBx series 0.5W Warm White Power PLCC4 SMT LED lamps use InGaN chip technology and superior package design to enable them to produce higher light output with better flux performance. They can be driven at high current and are able to dissipate the heat more efficiently resulting in better performance with higher reliability. These lamps are able to operate under a wide range of environmental conditions making them ideal for various applications including fluorescent replacement, under cabinet lighting, retail display lighting and panel lights. To facilitate easy pick and place assembly, the LEDs are packed in EIA-compliant tape and reel. Every reel is shipped in single intensity and color bin, to provide close uniformity.

The Avago Technologies ASMT-QYBx series 0.5W Warm White Power PLCC4 SMT LED lamps use InGaN chip technology and superior package design to enable them to produce higher light output with better flux performance. They can be driven at high current and are able to dissipate the heat more efficiently resulting in better performance with higher reliability.
These lamps are able to operate under a wide range of environmental conditions making them ideal for various applications including fluorescent replacement, under cabinet lighting, retail display lighting and panel lights.
To facilitate easy pick and place assembly, the LEDs are packed in EIA-compliant tape and reel. Every reel is shipped in single intensity and color bin, to provide close uniformity.

Supplier's Site

Technical Specifications

  Broadcom Inc.
Product Category Light Emitting Diodes (LED)
Product Number ASMT-QYBH-NEGGE
Product Name TheiaLED PLCC4,MPWR,0.5W,InGaN,WWht,CRI70
LED Type White
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736277 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.8 x 3.8 x 0.9mm
LED Type Infrared
Peak Wavelength 740 nm (7400 Å)
View Details
UV LED - Rayvio XE - Ushio America, Inc.
Ushio America, Inc.
Specs
LED Type Ultraviolet
Peak Wavelength 275 to 315 nm (2750 to 3150 Å)
Viewing Angle 120 degrees
View Details
Infrared LED - IB5E1/2/3 - Isobaud, Inc.
Specs
LED Package: TO-46
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
View Details