INDICATOR, LED PCB, 4LED, 3MM, GREEN, 2.1V; LED Color:Green; No. of LEDs:4LEDs; LED Mounting:Through Hole; Bulb Size:T-1 (3mm); Forward Current If:10mA; Luminous Intensity:16mcd; Forward Voltage:2.1V; Viewing Angle:45°; Height:5.08mmRoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Light Emitting Diodes (LED) |
| Product Number | 30K1436 |
| Product Name | Indicator, Led Pcb, 4Led, 3Mm, Green, 2.1V; Led Color Dialight |
| LED Package: | T-1 (3mm) |
| LED Type | Green; Green |
| Viewing Angle | 45 degrees |
| Luminous Intensity | 16 milliCandela |