Dialight Corp. LED 5MM QUAD RED HI EFF PC MNT 5502407004F

Description
LED 5MM QUAD RED HI EFF PC MNT
Description
LED 5MM QUAD RED HI EFF PC MNT

Suppliers

Company
Product
Description
Supplier Links
LED 5MM QUAD RED HI EFF PC MNT - 204-5502407004F - Utmel Electronic Limited
Hong Kong, China
LED 5MM QUAD RED HI EFF PC MNT
204-5502407004F
LED 5MM QUAD RED HI EFF PC MNT 204-5502407004F
LED 5MM QUAD RED HI EFF PC MNT

LED 5MM QUAD RED HI EFF PC MNT

Supplier's Site

Technical Specifications

  Utmel Electronic Limited
Product Category Light Emitting Diodes (LED)
Product Number 204-5502407004F
Product Name LED 5MM QUAD RED HI EFF PC MNT
LED Type Red; Red (x 4)
Peak Wavelength 650 nm (6500 Å)
Viewing Angle 50 degrees
Luminous Intensity 7 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269539 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 1090 milliwatts
Array Array
Number of Array Elements 1
View Details
DURIS® low and mid power LEDs - GW JDSMS1.PC - OSRAM Opto Semiconductors
Specs
LED Type White
Color Temperature 3000 to 6500 K
Viewing Angle 120 degrees
View Details
LED Color Lighting - 516-2676-5-ND - DigiKey
Specs
LED Package: TO-252-3, DPAK (2 Leads + Tab), SC-63
LED Type Green
Peak Wavelength 525 nm (5250 Å)
View Details