Dialight Corp. LED 5MM RT ANG HI EFF YEL PC MNT 5502307F

Description
LED 5MM RT ANG HI EFF YEL PC MNT
Description
LED 5MM RT ANG HI EFF YEL PC MNT

Suppliers

Company
Product
Description
Supplier Links
LED 5MM RT ANG HI EFF YEL PC MNT - 204-5502307F - Utmel Electronic Limited
Hong Kong, China
LED 5MM RT ANG HI EFF YEL PC MNT
204-5502307F
LED 5MM RT ANG HI EFF YEL PC MNT 204-5502307F
LED 5MM RT ANG HI EFF YEL PC MNT

LED 5MM RT ANG HI EFF YEL PC MNT

Supplier's Site

Technical Specifications

  Utmel Electronic Limited
Product Category Light Emitting Diodes (LED)
Product Number 204-5502307F
Product Name LED 5MM RT ANG HI EFF YEL PC MNT
LED Type Yellow; Yellow
Peak Wavelength 585 nm (5850 Å)
Viewing Angle 50 degrees
Luminous Intensity 6.3 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1225385 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Ultraviolet
Peak Wavelength 375 nm (3750 Å)
Viewing Angle 110 degrees
View Details
Optoelectronics - LED Indication - Discrete - 969240-ASMT-QTC0-0AA02 - Win Source Electronics
Specs
LED Type Red; Green; Blue; Multi-Colored; Red, Green, Blue (RGB)
Peak Wavelength 621 nm (6210 Å)
Viewing Angle 115 degrees
View Details
2 suppliers
Specs
LED Package: T-1
LED Type Green
Peak Wavelength 565 nm (5650 Å)
View Details