Dialight Corp. LED 5MM RT ANGLE GREEN PC MNT 5500207F

Description
LED 5MM RT ANGLE GREEN PC MNT
Description
LED 5MM RT ANGLE GREEN PC MNT

Suppliers

Company
Product
Description
Supplier Links
LED 5MM RT ANGLE GREEN PC MNT - 204-5500207F - Utmel Electronic Limited
Hong Kong, China
LED 5MM RT ANGLE GREEN PC MNT
204-5500207F
LED 5MM RT ANGLE GREEN PC MNT 204-5500207F
LED 5MM RT ANGLE GREEN PC MNT

LED 5MM RT ANGLE GREEN PC MNT

Supplier's Site

Technical Specifications

  Utmel Electronic Limited
Product Category Light Emitting Diodes (LED)
Product Number 204-5500207F
Product Name LED 5MM RT ANGLE GREEN PC MNT
LED Package: 5.21mm
LED Type Green; Green
Peak Wavelength 565 nm (5650 Å)
Viewing Angle 60 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736364 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 1050 nm (10500 Å)
View Details
LED Indication - Discrete - ASMT-SGB5-ZW703-ND - DigiKey
Specs
LED Package: 4-PLCC
LED Type Green
Peak Wavelength 525 nm (5250 Å)
View Details
Specs
LED Type Green
Peak Wavelength 565 nm (5650 Å)
Viewing Angle 36 degrees
View Details