Dialight Corp. LED CBI 5MM 1LEVEL 5500001853F

Description
LED CBI 5MM 1LEVEL
Description
LED CBI 5MM 1LEVEL

Suppliers

Company
Product
Description
Supplier Links
LED CBI 5MM 1LEVEL - 204-5500001853F - Utmel Electronic Limited
Hong Kong, China
LED CBI 5MM 1LEVEL
204-5500001853F
LED CBI 5MM 1LEVEL 204-5500001853F
LED CBI 5MM 1LEVEL

LED CBI 5MM 1LEVEL

Supplier's Site

Technical Specifications

  Utmel Electronic Limited
Product Category Light Emitting Diodes (LED)
Product Number 204-5500001853F
Product Name LED CBI 5MM 1LEVEL
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269545 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 650 milliwatts
Array Array
Number of Array Elements 1
View Details
Flat disc LED lamps - SLR-322MG - ROHM Semiconductor GmbH
ROHM Semiconductor GmbH
Specs
LED Package: RoundFlatφ3
LED Type Yellow; Green
Peak Wavelength 563 nm (5630 Å)
View Details
2 suppliers