Dialight Corp. Indicator, Led Pcb, 5Mm, Yellow; Led Color Dialight 550-5707F

Description
INDICATOR, LED PCB, 5MM, YELLOW; LED Color:Yellow; No. of LEDs:1LEDs; LED Mounting:Through Hole; Bulb Size:T-1 3/4 (5mm); Forward Current If:20mA; Luminous Intensity:140mcd; Forward Voltage:2.2V; Viewing Angle:24°; Height:6.1mm RoHS Compliant: Yes
Datasheet
Description
INDICATOR, LED PCB, 5MM, YELLOW; LED Color:Yellow; No. of LEDs:1LEDs; LED Mounting:Through Hole; Bulb Size:T-1 3/4 (5mm); Forward Current If:20mA; Luminous Intensity:140mcd; Forward Voltage:2.2V; Viewing Angle:24°; Height:6.1mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Indicator, Led Pcb, 5Mm, Yellow; Led Color Dialight - 30K1232 - Newark, An Avnet Company
Chicago, IL, United States
Indicator, Led Pcb, 5Mm, Yellow; Led Color Dialight
30K1232
Indicator, Led Pcb, 5Mm, Yellow; Led Color Dialight 30K1232
INDICATOR, LED PCB, 5MM, YELLOW; LED Color:Yellow; No. of LEDs:1LEDs; LED Mounting:Through Hole; Bulb Size:T-1 3/4 (5mm); Forward Current If:20mA; Luminous Intensity:140mcd; Forward Voltage:2.2V; Viewing Angle:24°; Height:6.1mm RoHS Compliant: Yes

INDICATOR, LED PCB, 5MM, YELLOW; LED Color:Yellow; No. of LEDs:1LEDs; LED Mounting:Through Hole; Bulb Size:T-1 3/4 (5mm); Forward Current If:20mA; Luminous Intensity:140mcd; Forward Voltage:2.2V; Viewing Angle:24°; Height:6.1mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 30K1232
Product Name Indicator, Led Pcb, 5Mm, Yellow; Led Color Dialight
LED Package: T-1 3/4 (5mm)
LED Type Yellow; Yellow
Viewing Angle 24 degrees
Luminous Intensity 140 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1736370 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3 x 2 x 1mm
LED Type Ultraviolet
Peak Wavelength 405 nm (4050 Å)
View Details
QuasarBrite™ Through-hole LED Lamps -  - ITW Electronic Component Solutions - Lumex
ITW Electronic Component Solutions - Lumex
Specs
LED Type Infrared (optional feature); Red (optional feature); Orange (optional feature); Yellow (optional feature); Green (optional feature); Blue (optional feature); Ultraviolet (optional feature); Pink (optional feature); Purple (optional feature); White (optional feature); Multi-Colored (optional feature)
Peak Wavelength 400 to 700 nm (4000 to 7000 Å)
Luminous Intensity 15000 to 27000 milliCandela
View Details
Wide Angle TO-39 Package 850 nm Emitter - OD-250 - Opto Diode Corporation, an ITW Company
Opto Diode Corporation, an ITW Company
Specs
LED Package: TO-39
LED Type Near Infrared
Peak Wavelength 850 nm (8500 Å)
View Details