Dialight Corp. Cbi, 5Mm, Yellow, 140Mcd, 583Nm; Led Color Dialight 550-5705F

Description
CBI, 5MM, YELLOW, 140MCD, 583NM; LED Color:Yellow; No. of LEDs:1LEDs; LED Mounting:Through Hole; Bulb Size:T-1 3/4 (5mm); Forward Current If:20mA; Luminous Intensity:140mcd; Forward Voltage:2.2V; Viewing Angle:24°; Height:6.1mm RoHS Compliant: Yes
Datasheet
Description
CBI, 5MM, YELLOW, 140MCD, 583NM; LED Color:Yellow; No. of LEDs:1LEDs; LED Mounting:Through Hole; Bulb Size:T-1 3/4 (5mm); Forward Current If:20mA; Luminous Intensity:140mcd; Forward Voltage:2.2V; Viewing Angle:24°; Height:6.1mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cbi, 5Mm, Yellow, 140Mcd, 583Nm; Led Color Dialight - 30K1229 - Newark, An Avnet Company
Chicago, IL, United States
Cbi, 5Mm, Yellow, 140Mcd, 583Nm; Led Color Dialight
30K1229
Cbi, 5Mm, Yellow, 140Mcd, 583Nm; Led Color Dialight 30K1229
CBI, 5MM, YELLOW, 140MCD, 583NM; LED Color:Yellow; No. of LEDs:1LEDs; LED Mounting:Through Hole; Bulb Size:T-1 3/4 (5mm); Forward Current If:20mA; Luminous Intensity:140mcd; Forward Voltage:2.2V; Viewing Angle:24°; Height:6.1mm RoHS Compliant: Yes

CBI, 5MM, YELLOW, 140MCD, 583NM; LED Color:Yellow; No. of LEDs:1LEDs; LED Mounting:Through Hole; Bulb Size:T-1 3/4 (5mm); Forward Current If:20mA; Luminous Intensity:140mcd; Forward Voltage:2.2V; Viewing Angle:24°; Height:6.1mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 30K1229
Product Name Cbi, 5Mm, Yellow, 140Mcd, 583Nm; Led Color Dialight
LED Package: T-1 3/4 (5mm)
LED Type Yellow; Yellow
Viewing Angle 24 degrees
Luminous Intensity 140 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269509 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 7600 milliwatts
Array Array
Number of Array Elements 4
View Details
PCB Based Subminiature Lamps - ASMT-BB20-NS000 - Broadcom Inc.
Specs
LED Package: 3.2mm x 2.4mm x 2.4mm
LED Type Blue
Peak Wavelength 470 nm (4700 Å)
View Details
5 suppliers
Specs
LED Package: T-1-3/4
LED Type Red
Peak Wavelength 697 nm (6970 Å)
View Details