Dialight Corp. Led Circuit Board Indicator; Led Color Dialight 550-5205F

Description
LED CIRCUIT BOARD INDICATOR; LED Color:Green; No. of LEDs:1LEDs; LED Mounting:Through Hole; Bulb Size:T-1 3/4 (5mm); Forward Current If:20mA; Luminous Intensity:34mcd; Forward Voltage:2.2V; Viewing Angle:50°; Height:6.1mm RoHS Compliant: Yes
Datasheet
Description
LED CIRCUIT BOARD INDICATOR; LED Color:Green; No. of LEDs:1LEDs; LED Mounting:Through Hole; Bulb Size:T-1 3/4 (5mm); Forward Current If:20mA; Luminous Intensity:34mcd; Forward Voltage:2.2V; Viewing Angle:50°; Height:6.1mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led Circuit Board Indicator; Led Color Dialight - 30K1162 - Newark, An Avnet Company
Chicago, IL, United States
Led Circuit Board Indicator; Led Color Dialight
30K1162
Led Circuit Board Indicator; Led Color Dialight 30K1162
LED CIRCUIT BOARD INDICATOR; LED Color:Green; No. of LEDs:1LEDs; LED Mounting:Through Hole; Bulb Size:T-1 3/4 (5mm); Forward Current If:20mA; Luminous Intensity:34mcd; Forward Voltage:2.2V; Viewing Angle:50°; Height:6.1mm RoHS Compliant: Yes

LED CIRCUIT BOARD INDICATOR; LED Color:Green; No. of LEDs:1LEDs; LED Mounting:Through Hole; Bulb Size:T-1 3/4 (5mm); Forward Current If:20mA; Luminous Intensity:34mcd; Forward Voltage:2.2V; Viewing Angle:50°; Height:6.1mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 30K1162
Product Name Led Circuit Board Indicator; Led Color Dialight
LED Package: T-1 3/4 (5mm)
LED Type Green; Green
Viewing Angle 50 degrees
Luminous Intensity 34 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736302 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 1080 nm (10800 Å)
Optical Power Output 8 milliwatts
View Details
LED Indication - Discrete - 516-ASMM-CS03-HM002TR-ND - DigiKey
Specs
LED Package: 2-PLCC
LED Type Red
Peak Wavelength 645 nm (6450 Å)
View Details
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
Viewing Angle 40 degrees
View Details