Dialight Corp. LED Indication - Discrete 5219831

Description
Blue LED Indication - Discrete 3.5V Radial
Request a Quote Datasheet
Description
Blue LED Indication - Discrete 3.5V Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 350-1510-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
350-1510-ND
LED Indication - Discrete 350-1510-ND
Blue LED Indication - Discrete 3.5V Radial

Blue LED Indication - Discrete 3.5V Radial

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Light Emitting Diodes (LED)
Product Number 350-1510-ND
Product Name LED Indication - Discrete
LED Package: Radial
LED Type Blue
Peak Wavelength 428 nm (4280 Å)
Viewing Angle 70 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736371 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 1550 nm (15500 Å)
View Details
EXCELED™ series - SLI-343M8C - ROHM Semiconductor GmbH
ROHM Semiconductor GmbH
Specs
LED Package: Circleφ3
LED Type Yellow; Green
Peak Wavelength 572 nm (5720 Å)
View Details
2 suppliers