Dialight Corp. LED Indication - Discrete 5219251F

Description
Green LED Indication - Discrete 2.65V Radial
Request a Quote Datasheet
Description
Green LED Indication - Discrete 2.65V Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 350-2679-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
350-2679-ND
LED Indication - Discrete 350-2679-ND
Green LED Indication - Discrete 2.65V Radial

Green LED Indication - Discrete 2.65V Radial

Buy Now Datasheet
LED GREEN CLEAR 5MM T/H - 204-5219251F - Utmel Electronic Limited
Hong Kong, China
LED GREEN CLEAR 5MM T/H
204-5219251F
LED GREEN CLEAR 5MM T/H 204-5219251F
LED GREEN CLEAR 5MM T/H

LED GREEN CLEAR 5MM T/H

Supplier's Site
Led, Green, 70Mcd, 565Nm, 10Ma, Th; Led Color Dialight - 84AH1536 - Newark, An Avnet Company
Chicago, IL, United States
Led, Green, 70Mcd, 565Nm, 10Ma, Th; Led Color Dialight
84AH1536
Led, Green, 70Mcd, 565Nm, 10Ma, Th; Led Color Dialight 84AH1536
LED, GREEN, 70MCD, 565NM, 10MA, TH; LED Color:Green; LED Mounting:Through Hole; LED Case Size:T-1 3/4 (5mm); Forward Current If:10mA; Forward Voltage:3V; Wavelength Typ:565nm; Luminous Intensity:70mcd; Viewing Angle:24° RoHS Compliant: Yes

LED, GREEN, 70MCD, 565NM, 10MA, TH; LED Color:Green; LED Mounting:Through Hole; LED Case Size:T-1 3/4 (5mm); Forward Current If:10mA; Forward Voltage:3V; Wavelength Typ:565nm; Luminous Intensity:70mcd; Viewing Angle:24° RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Utmel Electronic Limited Newark, An Avnet Company
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 350-2679-ND 204-5219251F 84AH1536
Product Name LED Indication - Discrete LED GREEN CLEAR 5MM T/H Led, Green, 70Mcd, 565Nm, 10Ma, Th; Led Color Dialight
LED Package: Radial
LED Type Green Green; Green Green; Green
Peak Wavelength 565 nm (5650 Å) 565 nm (5650 Å) 565 nm (5650 Å)
Viewing Angle 24 degrees 24 degrees 24 degrees
Luminous Intensity 70 milliCandela 70 milliCandela 70 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1918850 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 20 x 20 x 2.2mm
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
View Details
TO-46 Convex Lens Package Hermetic NIR Light Emitting Diodes - F5D1040 - Light in Motion LLC
Specs
LED Package: TO-46
LED Type Infrared
Peak Wavelength 1040 nm (10400 Å)
View Details