Dialight Corp. LED Indication - Discrete 5219250F

Description
Green LED Indication - Discrete 2.3V Radial
Request a Quote Datasheet
Description
Green LED Indication - Discrete 2.3V Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 350-2407-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
350-2407-ND
LED Indication - Discrete 350-2407-ND
Green LED Indication - Discrete 2.3V Radial

Green LED Indication - Discrete 2.3V Radial

Buy Now Datasheet
Optoelectronics - LED Indication - Discrete - 1331713-5219250F - Win Source Electronics
Laguna Hills, CA, United States
Optoelectronics - LED Indication - Discrete
1331713-5219250F
Optoelectronics - LED Indication - Discrete 1331713-5219250F
Manufacturer: Dialight Win Source Part Number: 1331713-5219250F Category: Optoelectronics>LED Indication - Discrete Packaging: Bulk Color: Green Standard Package: 100 Mounting: Through Hole Configuration: Standard Viewing Angle: 60° Lens Color: Green Lens Transparency: Diffused Millicandela Rating: 5.2mcd Voltage - Forward (Vf) (Typ): 2.3V Current - Test: 10mA Wavelength - Peak: 565nm Height (Max): 9.66mm Supplier Device Package: T-1 3/4 Case / Package: Radial Lens Style: Round with Domed Top Lens Size: 4.83mm Dia ECCN: EAR99 Fake Threat In the Open Market: 84 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Other Part Number: 521-9250F,521-9250F- ND,350-2407 Base Product Number: 5219250 RoHS Status: ROHS3 Compliant

Manufacturer: Dialight
Win Source Part Number: 1331713-5219250F
Category: Optoelectronics>LED Indication - Discrete
Packaging: Bulk
Color: Green
Standard Package: 100
Mounting: Through Hole
Configuration: Standard
Viewing Angle: 60°
Lens Color: Green
Lens Transparency: Diffused
Millicandela Rating: 5.2mcd
Voltage - Forward (Vf) (Typ): 2.3V
Current - Test: 10mA
Wavelength - Peak: 565nm
Height (Max): 9.66mm
Supplier Device Package: T-1 3/4
Case / Package: Radial
Lens Style: Round with Domed Top
Lens Size: 4.83mm Dia
ECCN: EAR99
Fake Threat In the Open Market: 84
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.41.0000
Other Part Number: 521-9250F,521-9250F-ND,350-2407
Base Product Number: 5219250
RoHS Status: ROHS3 Compliant

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 350-2407-ND 1331713-5219250F
Product Name LED Indication - Discrete Optoelectronics - LED Indication - Discrete
LED Package: Radial
LED Type Green Green; Green
Peak Wavelength 565 nm (5650 Å) 565 nm (5650 Å)
Viewing Angle 60 degrees 60 degrees
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1736290 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3 x 2 x 1mm
LED Type Ultraviolet
Peak Wavelength 405 nm (4050 Å)
View Details
Specs
LED Package: T-1-3/4
LED Type Green
Peak Wavelength 565 nm (5650 Å)
View Details
LED Indication - Discrete - 754-1328-2-ND - DigiKey
Specs
LED Package: 6-SMD, J-Lead
LED Type Orange; Green; Blue
Peak Wavelength 468 to 630 nm (4680 to 6300 Å)
View Details