Dialight Corp. LED Indication - Discrete 5218739F

Description
5MM BI-COLOR RED/YELLOW-GREEN, W
Request a Quote Datasheet
Description
5MM BI-COLOR RED/YELLOW-GREEN, W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 350-5218739F-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
350-5218739F-ND
LED Indication - Discrete 350-5218739F-ND
5MM BI-COLOR RED/YELLOW-GREEN, W

5MM BI-COLOR RED/YELLOW-GREEN, W

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Light Emitting Diodes (LED)
Product Number 350-5218739F-ND
Product Name LED Indication - Discrete
LED Package: Radial - 3 Leads
LED Type Red; Green; Multi-Colored
Peak Wavelength 574 to 630 nm (5740 to 6300 Å)
Viewing Angle 40 degrees
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2103085 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type White; White
Array Array
Number of Array Elements 1
View Details
TO-46 Flat Lens Package Hermetic Infrared Light Emitting Diode - LED56F - Light in Motion LLC
Specs
LED Package: TO-46
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
View Details
TheiaLED PLCC4,MPWR,0.5W,InGaN,CWht,CRI70 - ASMT-QWBH-NGJAE - Broadcom Inc.
Specs
LED Type White
Color Temperature 4000 to 8000 K
Viewing Angle 120 degrees
View Details