Dialight Corp. Led, Blue, T-1 3/4 (5Mm), 1.5Cd, 472Nm; Led Color Dialight 521-9946F

Description
LED, BLUE, T-1 3/4 (5MM), 1.5CD, 472NM; LED Color:Blue; LED Mounting:Through Hole; Bulb Size:T-1 3/4 (5mm); Forward Current If:20mA; Forward Voltage:3.8V; Wavelength Typ:472nm; Luminous Intensity:1.5cd; Viewing Angle:30°; MSL:- RoHS Compliant: Yes
Datasheet
Description
LED, BLUE, T-1 3/4 (5MM), 1.5CD, 472NM; LED Color:Blue; LED Mounting:Through Hole; Bulb Size:T-1 3/4 (5mm); Forward Current If:20mA; Forward Voltage:3.8V; Wavelength Typ:472nm; Luminous Intensity:1.5cd; Viewing Angle:30°; MSL:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led, Blue, T-1 3/4 (5Mm), 1.5Cd, 472Nm; Led Color Dialight - 30K0663 - Newark, An Avnet Company
Chicago, IL, United States
Led, Blue, T-1 3/4 (5Mm), 1.5Cd, 472Nm; Led Color Dialight
30K0663
Led, Blue, T-1 3/4 (5Mm), 1.5Cd, 472Nm; Led Color Dialight 30K0663
LED, BLUE, T-1 3/4 (5MM), 1.5CD, 472NM; LED Color:Blue; LED Mounting:Through Hole; Bulb Size:T-1 3/4 (5mm); Forward Current If:20mA; Forward Voltage:3.8V; Wavelength Typ:472nm; Luminous Intensity:1.5cd; Viewing Angle:30°; MSL:- RoHS Compliant: Yes

LED, BLUE, T-1 3/4 (5MM), 1.5CD, 472NM; LED Color:Blue; LED Mounting:Through Hole; Bulb Size:T-1 3/4 (5mm); Forward Current If:20mA; Forward Voltage:3.8V; Wavelength Typ:472nm; Luminous Intensity:1.5cd; Viewing Angle:30°; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Standard LEDs - Through Hole
521-9946F
Standard LEDs - Through Hole 521-9946F
Standard LEDs - Through Hole 5MM DISCRETE BLUE

Standard LEDs - Through Hole 5MM DISCRETE BLUE

Buy Now Datasheet

Technical Specifications

  Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 30K0663 521-9946F
Product Name Led, Blue, T-1 3/4 (5Mm), 1.5Cd, 472Nm; Led Color Dialight Standard LEDs - Through Hole
LED Package: T-1 3/4 (5mm)
LED Type Blue; Blue
Peak Wavelength 472 nm (4720 Å)
Viewing Angle 30 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736317P - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 775 nm (7750 Å)
Number of Array Elements 1
View Details
2-color type mini-mold chip LED - SML-D22MUW - ROHM Semiconductor GmbH
Specs
LED Package: 1.6x0.8 (t=0.55)
LED Type Red; Yellow; Green; Multi-Colored
Peak Wavelength 570 to 620 nm (5700 to 6200 Å)
View Details