Dialight Corp. Standard LEDs - Through Hole 521-9651F

Description
Standard LEDs - Through Hole DISCRETE LED LAMP
Datasheet
Description
Standard LEDs - Through Hole DISCRETE LED LAMP
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Standard LEDs - Through Hole
521-9651F
Standard LEDs - Through Hole 521-9651F
Standard LEDs - Through Hole DISCRETE LED LAMP

Standard LEDs - Through Hole DISCRETE LED LAMP

Buy Now Datasheet
Lamp, Led, Red / Green, 5Mm; Product Range Dialight - 30K0641 - Newark, An Avnet Company
Chicago, IL, United States
Lamp, Led, Red / Green, 5Mm; Product Range Dialight
30K0641
Lamp, Led, Red / Green, 5Mm; Product Range Dialight 30K0641
LAMP, LED, RED / GREEN, 5MM; Product Range:521 Series; LED Color:Green, Red; Viewing Angle:60°; Forward Voltage @ Test:-; Wavelength / Colour:R 660nm, G 565nm; Luminous Flux / Colour:-; Forward Current @ Test / Colour:-; MSL:- RoHS Compliant: Yes

LAMP, LED, RED / GREEN, 5MM; Product Range:521 Series; LED Color:Green, Red; Viewing Angle:60°; Forward Voltage @ Test:-; Wavelength / Colour:R 660nm, G 565nm; Luminous Flux / Colour:-; Forward Current @ Test / Colour:-; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 521-9651F 30K0641
Product Name Standard LEDs - Through Hole Lamp, Led, Red / Green, 5Mm; Product Range Dialight
LED Type Red; Green; Green, Red
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1225173 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 30 x 30 x 3.85mm
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
View Details
Specs
LED Type Green
Peak Wavelength 565 nm (5650 Å)
Viewing Angle 36 degrees
View Details