Dialight Corp. Led, Red, 60Mcd, 638Nm; Led Color Dialight 521-9636F

Description
LED, RED, 60MCD, 638NM; LED Color:Red; LED Mounting:Through Hole; LED Case Size:T-1 (3mm); Forward Current If:20mA; Forward Voltage:2.4V; Wavelength Typ:638nm; Luminous Intensity:60mcd; Viewing Angle:60°; Lens Shape:Round RoHS Compliant: Yes
Datasheet
Description
LED, RED, 60MCD, 638NM; LED Color:Red; LED Mounting:Through Hole; LED Case Size:T-1 (3mm); Forward Current If:20mA; Forward Voltage:2.4V; Wavelength Typ:638nm; Luminous Intensity:60mcd; Viewing Angle:60°; Lens Shape:Round RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led, Red, 60Mcd, 638Nm; Led Color Dialight - 30K0636 - Newark, An Avnet Company
Chicago, IL, United States
Led, Red, 60Mcd, 638Nm; Led Color Dialight
30K0636
Led, Red, 60Mcd, 638Nm; Led Color Dialight 30K0636
LED, RED, 60MCD, 638NM; LED Color:Red; LED Mounting:Through Hole; LED Case Size:T-1 (3mm); Forward Current If:20mA; Forward Voltage:2.4V; Wavelength Typ:638nm; Luminous Intensity:60mcd; Viewing Angle:60°; Lens Shape:Round RoHS Compliant: Yes

LED, RED, 60MCD, 638NM; LED Color:Red; LED Mounting:Through Hole; LED Case Size:T-1 (3mm); Forward Current If:20mA; Forward Voltage:2.4V; Wavelength Typ:638nm; Luminous Intensity:60mcd; Viewing Angle:60°; Lens Shape:Round RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
Standard LEDs - Through Hole
521-9636F
Standard LEDs - Through Hole 521-9636F
Standard LEDs - Through Hole 3MM RED DIFFUSED

Standard LEDs - Through Hole 3MM RED DIFFUSED

Buy Now Datasheet

Technical Specifications

  Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 30K0636 521-9636F
Product Name Led, Red, 60Mcd, 638Nm; Led Color Dialight Standard LEDs - Through Hole
LED Type Red; Red
Peak Wavelength 638 nm (6380 Å)
Viewing Angle 60 degrees
Luminous Intensity 60 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736324 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 770 nm (7700 Å)
View Details
TO-46 Convex Lens Package Hermetic UV Light Emitting Diodes - F5U308 - Light in Motion LLC
Specs
LED Package: TO-46
LED Type Ultraviolet
Peak Wavelength 308 nm (3080 Å)
View Details
Specs
LED Type Blue; Blue
Peak Wavelength 470 nm (4700 Å)
Viewing Angle 20 degrees
View Details