Dialight Corp. Optics - LEDs - Light Pipes - 521-9458F 521-9458F

Description
Manufacturer: Dialight Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1185774-521-9458F Packaging: Bulk Color: Green, Red Luminous Intensity: 5 mcd Lens Color: White Lens Transparency: Diffused Categories: Optics - LEDs - Light Pipes Case / Package: Radial Number of LEDs: 1 Lens Style: Colorless, Diffused Alternative Parts (Cross-Reference): 5219458F; Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited Mount: Through Hole RoHS: Compliant Min Operating Temperature: -20 °C Test Current: 20 mA Max Operating Temperature: 100 °C Dominant Wavelength: 626 nm
Request a Quote Datasheet
Description
Manufacturer: Dialight Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1185774-521-9458F Packaging: Bulk Color: Green, Red Luminous Intensity: 5 mcd Lens Color: White Lens Transparency: Diffused Categories: Optics - LEDs - Light Pipes Case / Package: Radial Number of LEDs: 1 Lens Style: Colorless, Diffused Alternative Parts (Cross-Reference): 5219458F; Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited Mount: Through Hole RoHS: Compliant Min Operating Temperature: -20 °C Test Current: 20 mA Max Operating Temperature: 100 °C Dominant Wavelength: 626 nm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optics - LEDs - Light Pipes - 521-9458F - 1185774-521-9458F - Win Source Electronics
Laguna Hills, CA, United States
Optics - LEDs - Light Pipes - 521-9458F
1185774-521-9458F
Optics - LEDs - Light Pipes - 521-9458F 1185774-521-9458F
Manufacturer: Dialight Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1185774-521-9458F Packaging: Bulk Color: Green, Red Luminous Intensity: 5 mcd Lens Color: White Lens Transparency: Diffused Categories: Optics - LEDs - Light Pipes Case / Package: Radial Number of LEDs: 1 Lens Style: Colorless, Diffused Alternative Parts (Cross-Reference): 5219458F; Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited Mount: Through Hole RoHS: Compliant Min Operating Temperature: -20 °C Test Current: 20 mA Max Operating Temperature: 100 °C Dominant Wavelength: 626 nm

Manufacturer: Dialight
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1185774-521-9458F
Packaging: Bulk
Color: Green, Red
Luminous Intensity: 5 mcd
Lens Color: White
Lens Transparency: Diffused
Categories: Optics - LEDs - Light Pipes
Case / Package: Radial
Number of LEDs: 1
Lens Style: Colorless, Diffused
Alternative Parts (Cross-Reference): 5219458F;
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited
Mount: Through Hole
RoHS: Compliant
Min Operating Temperature: -20 °C
Test Current: 20 mA
Max Operating Temperature: 100 °C
Dominant Wavelength: 626 nm

Buy Now
Sheung Wan, Hong Kong
Standard LEDs - Through Hole
521-9458F
Standard LEDs - Through Hole 521-9458F
Standard LEDs - Through Hole DISCRETE LED LAMP

Standard LEDs - Through Hole DISCRETE LED LAMP

Buy Now Datasheet

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 1185774-521-9458F 521-9458F
Product Name Optics - LEDs - Light Pipes - 521-9458F Standard LEDs - Through Hole
LED Type Red; Green; Multi-Colored; Green, Red
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 1918835 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type White; White
Array Array
Number of Array Elements 1
View Details
Circular high-brightness LED lamp - SLI-343URC(W) - ROHM Semiconductor GmbH
Specs
LED Package: Circleφ3
LED Type Red
Peak Wavelength 630 nm (6300 Å)
View Details
2 suppliers
Led Light Bar, White, 1800Lm, 12W; Light Color Sylvania - 23AH0612 - Newark, An Avnet Company
Specs
LED Type White
Optical Power Output 12000 milliwatts
View Details