Dialight Corp. Standard LEDs - Through Hole 521-9332F

Description
Standard LEDs - Through Hole DISCRETE LED LAMP
Datasheet
Description
Standard LEDs - Through Hole DISCRETE LED LAMP
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Standard LEDs - Through Hole
521-9332F
Standard LEDs - Through Hole 521-9332F
Standard LEDs - Through Hole DISCRETE LED LAMP

Standard LEDs - Through Hole DISCRETE LED LAMP

Buy Now Datasheet
Led, Green, 5Mm X 2Mm, 4Mcd, 569Nm; Led Color Dialight - 30K0591 - Newark, An Avnet Company
Chicago, IL, United States
Led, Green, 5Mm X 2Mm, 4Mcd, 569Nm; Led Color Dialight
30K0591
Led, Green, 5Mm X 2Mm, 4Mcd, 569Nm; Led Color Dialight 30K0591
LED, GREEN, 5MM X 2MM, 4MCD, 569NM; LED Color:Green; LED Mounting:Through Hole; Bulb Size:5mm x 2mm; Forward Current If:20mA; Forward Voltage:2.2V; Wavelength Typ:569nm; Luminous Intensity:4mcd; Viewing Angle:110°; Product Range:- RoHS Compliant: Yes

LED, GREEN, 5MM X 2MM, 4MCD, 569NM; LED Color:Green; LED Mounting:Through Hole; Bulb Size:5mm x 2mm; Forward Current If:20mA; Forward Voltage:2.2V; Wavelength Typ:569nm; Luminous Intensity:4mcd; Viewing Angle:110°; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 521-9332F 30K0591
Product Name Standard LEDs - Through Hole Led, Green, 5Mm X 2Mm, 4Mcd, 569Nm; Led Color Dialight
LED Package: 5mm x 2mm
LED Type Green; Green
Peak Wavelength 569 nm (5690 Å)
Viewing Angle 110 degrees
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269546 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 650 milliwatts
Array Array
Number of Array Elements 1
View Details
UV Emitter - MT5365-UV - Marktech Optoelectronics
Marktech Optoelectronics
Specs
LED Package: 5mm Plastic Round
LED Type Ultraviolet
Peak Wavelength 365 nm (3650 Å)
View Details
LED Indication - Discrete - SLR343BD2T3F-ND - DigiKey
Specs
LED Package: Radial
LED Type Blue
Peak Wavelength 468 nm (4680 Å)
View Details