Dialight Corp. Standard LEDs - Through Hole 521-9321F

Description
Standard LEDs - Through Hole DISCRETE LED LAMP
Datasheet
Description
Standard LEDs - Through Hole DISCRETE LED LAMP
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Standard LEDs - Through Hole
521-9321F
Standard LEDs - Through Hole 521-9321F
Standard LEDs - Through Hole DISCRETE LED LAMP

Standard LEDs - Through Hole DISCRETE LED LAMP

Buy Now Datasheet
Led, Yellow, T-1 3/4 (5Mm), 1.8Mcd, 583Nm; Led Color Dialight - 30K0584 - Newark, An Avnet Company
Chicago, IL, United States
Led, Yellow, T-1 3/4 (5Mm), 1.8Mcd, 583Nm; Led Color Dialight
30K0584
Led, Yellow, T-1 3/4 (5Mm), 1.8Mcd, 583Nm; Led Color Dialight 30K0584
LED, YELLOW, T-1 3/4 (5MM), 1.8MCD, 583NM; LED Color:Yellow; LED Mounting:Through Hole; Bulb Size:T-1 3/4 (5mm); Forward Current If:2mA; Forward Voltage:1.9V; Wavelength Typ:583nm; Luminous Intensity:1.8mcd; Viewing Angle:50°; MSL:- RoHS Compliant: Yes

LED, YELLOW, T-1 3/4 (5MM), 1.8MCD, 583NM; LED Color:Yellow; LED Mounting:Through Hole; Bulb Size:T-1 3/4 (5mm); Forward Current If:2mA; Forward Voltage:1.9V; Wavelength Typ:583nm; Luminous Intensity:1.8mcd; Viewing Angle:50°; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 521-9321F 30K0584
Product Name Standard LEDs - Through Hole Led, Yellow, T-1 3/4 (5Mm), 1.8Mcd, 583Nm; Led Color Dialight
LED Package: T-1 3/4 (5mm)
LED Type Yellow; Yellow
Peak Wavelength 583 nm (5830 Å)
Viewing Angle 50 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736298 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 855 nm (8550 Å)
View Details
EXCELED™ series - SLI-343V8R - ROHM Semiconductor GmbH
ROHM Semiconductor GmbH
Specs
LED Package: Circleφ3
LED Type Red
Peak Wavelength 639 nm (6390 Å)
View Details
2 suppliers