Dialight Corp. Standard LEDs - Through Hole 521-9266F

Description
Standard LEDs - Through Hole Green Translucent Rectangle
Datasheet
Description
Standard LEDs - Through Hole Green Translucent Rectangle
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Standard LEDs - Through Hole
521-9266F
Standard LEDs - Through Hole 521-9266F
Standard LEDs - Through Hole Green Translucent Rectangle

Standard LEDs - Through Hole Green Translucent Rectangle

Buy Now Datasheet
Led, Green, 2.5Mm X 7Mm, 2.5Mcd, 565Nm; Led Color Dialight - 30K0577 - Newark, An Avnet Company
Chicago, IL, United States
Led, Green, 2.5Mm X 7Mm, 2.5Mcd, 565Nm; Led Color Dialight
30K0577
Led, Green, 2.5Mm X 7Mm, 2.5Mcd, 565Nm; Led Color Dialight 30K0577
LED, GREEN, 2.5MM X 7MM, 2.5MCD, 565NM; LED Color:Green; LED Mounting:Through Hole; Bulb Size:2.5mm x 7mm; Forward Current If:20mA; Forward Voltage:2.3V; Wavelength Typ:565nm; Luminous Intensity:2.5mcd; Viewing Angle:100°; MSL:- RoHS Compliant: Yes

LED, GREEN, 2.5MM X 7MM, 2.5MCD, 565NM; LED Color:Green; LED Mounting:Through Hole; Bulb Size:2.5mm x 7mm; Forward Current If:20mA; Forward Voltage:2.3V; Wavelength Typ:565nm; Luminous Intensity:2.5mcd; Viewing Angle:100°; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 521-9266F 30K0577
Product Name Standard LEDs - Through Hole Led, Green, 2.5Mm X 7Mm, 2.5Mcd, 565Nm; Led Color Dialight
LED Package: 2.5mm x 7mm
LED Type Green; Green
Peak Wavelength 565 nm (5650 Å)
Viewing Angle 100 degrees
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2169841 - RS Components, Ltd.
RS Components, Ltd.
Specs
Array Array
Number of Array Elements 1
View Details
Specs
LED Package: T-1-3/4
LED Type Yellow
Peak Wavelength 585 nm (5850 Å)
View Details
LED Indication - Discrete - 754-AA4040LQBS/D-AMTDKR-ND - DigiKey
Specs
LED Package: 2-SMD, Boomerang
LED Type Blue
Peak Wavelength 460 nm (4600 Å)
View Details