Dialight Corp. LED Replacement Lamps - Based LEDs 521-9208F

Description
LED Replacement Lamps - Based LEDs YEL MIDGET FLANGE NON DIFF 3/4 BASE
Datasheet
Description
LED Replacement Lamps - Based LEDs YEL MIDGET FLANGE NON DIFF 3/4 BASE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
LED Replacement Lamps - Based LEDs
521-9208F
LED Replacement Lamps - Based LEDs 521-9208F
LED Replacement Lamps - Based LEDs YEL MIDGET FLANGE NON DIFF 3/4 BASE

LED Replacement Lamps - Based LEDs YEL MIDGET FLANGE NON DIFF 3/4 BASE

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED)
Product Number 521-9208F
Product Name LED Replacement Lamps - Based LEDs
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736363 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.8 x 3.8 x 0.9mm
LED Type Infrared
Peak Wavelength 740 nm (7400 Å)
View Details
LED White Lighting - 516-4177-2-ND - DigiKey
Specs
LED Package: 1212 (3030 Metric)
LED Type White
Color Temperature 5000 K
View Details
2 suppliers
Specs
LED Package: T-1
LED Type Red
Peak Wavelength 635 nm (6350 Å)
View Details