Dialight Corp. LED Indication - Discrete 521-8720F

Description
1.9mm LED
Request a Quote Datasheet
Description
1.9mm LED
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 350-521-8720FCT-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
350-521-8720FCT-ND
LED Indication - Discrete 350-521-8720FCT-ND
1.9mm LED

1.9mm LED

Buy Now Datasheet
LED Indication - Discrete - 350-521-8720FDKR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
350-521-8720FDKR-ND
LED Indication - Discrete 350-521-8720FDKR-ND
1.9mm LED

1.9mm LED

Buy Now Datasheet
LED Indication - Discrete - 350-521-8720FTR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
350-521-8720FTR-ND
LED Indication - Discrete 350-521-8720FTR-ND
1.9mm LED

1.9mm LED

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Light Emitting Diodes (LED)
Product Number 350-521-8720FCT-ND
Product Name LED Indication - Discrete
LED Package: 2-SMD, Gull Wing
LED Type Yellow; Green
Peak Wavelength 574 nm (5740 Å)
Viewing Angle 20 degrees
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1736360P - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Ultraviolet
Peak Wavelength 360 nm (3600 Å)
Number of Array Elements 1
View Details
Specs
LED Package: T-1-3/4
LED Type Red
Peak Wavelength 635 nm (6350 Å)
View Details
LED Indication - Discrete - 754-2060-2-ND - DigiKey
Specs
LED Package: 2-SMD, J-Lead
LED Type Yellow
Peak Wavelength 590 nm (5900 Å)
View Details
2 suppliers