Dialight Corp. Led, T-1, Green, 58Mcd, 531Nm; Led Color Dialight 521-8133F

Description
LED, T-1, GREEN, 58MCD, 531NM; LED Color:Green; LED Mounting:Through Hole; Bulb Size:T-1 (3mm); Forward Current If:30mA; Forward Voltage:2.1V; Wavelength Typ:531nm; Luminous Intensity:58mcd; Viewing Angle:100°; Lens Shape:Dome RoHS Compliant: Yes
Datasheet
Description
LED, T-1, GREEN, 58MCD, 531NM; LED Color:Green; LED Mounting:Through Hole; Bulb Size:T-1 (3mm); Forward Current If:30mA; Forward Voltage:2.1V; Wavelength Typ:531nm; Luminous Intensity:58mcd; Viewing Angle:100°; Lens Shape:Dome RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led, T-1, Green, 58Mcd, 531Nm; Led Color Dialight - 41T4971 - Newark, An Avnet Company
Chicago, IL, United States
Led, T-1, Green, 58Mcd, 531Nm; Led Color Dialight
41T4971
Led, T-1, Green, 58Mcd, 531Nm; Led Color Dialight 41T4971
LED, T-1, GREEN, 58MCD, 531NM; LED Color:Green; LED Mounting:Through Hole; Bulb Size:T-1 (3mm); Forward Current If:30mA; Forward Voltage:2.1V; Wavelength Typ:531nm; Luminous Intensity:58mcd; Viewing Angle:100°; Lens Shape:Dome RoHS Compliant: Yes

LED, T-1, GREEN, 58MCD, 531NM; LED Color:Green; LED Mounting:Through Hole; Bulb Size:T-1 (3mm); Forward Current If:30mA; Forward Voltage:2.1V; Wavelength Typ:531nm; Luminous Intensity:58mcd; Viewing Angle:100°; Lens Shape:Dome RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Standard LEDs - Through Hole
521-8133F
Standard LEDs - Through Hole 521-8133F
Standard LEDs - Through Hole 3MM GREEN 531NM DIFF

Standard LEDs - Through Hole 3MM GREEN 531NM DIFF

Buy Now Datasheet

Technical Specifications

  Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 41T4971 521-8133F
Product Name Led, T-1, Green, 58Mcd, 531Nm; Led Color Dialight Standard LEDs - Through Hole
LED Package: T-1 (3mm)
LED Type Green; Green
Peak Wavelength 531 nm (5310 Å)
Viewing Angle 100 degrees
Luminous Intensity 58 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 1918819 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type White; White
Array Array
Number of Array Elements 1
View Details
EXCELED™ Series, Chip LED with reflector - SML-012P8T - ROHM Semiconductor GmbH
Specs
LED Package: 3x2 (t=1.3)
LED Type Green
Peak Wavelength 560 nm (5600 Å)
View Details
2 suppliers
Led Light Bar, White, 6200Lm, 47W; Light Color Sylvania - 23AH2479 - Newark, An Avnet Company
Specs
LED Type White
Optical Power Output 47000 milliwatts
View Details