The Dialight Optopipe® panel mount light pipes are designed for applications requiring indication on front panels with parallel PCBs. Made from UL94-V0 water clear polycarbonate, these light pipes feature a press-fit installation for ease of use. They are available in lengths ranging from 0.125" to 1.500", with custom lengths available upon request. The product offers three lens styles,ÄîFlat, Convex, and Domed,Äîallowing for optimal viewing angles. It is compatible with both single and multiple colored LEDs, specifically designed to work with Dialight surface mount LEDs. The operating temperature range is from -40°C to +100°C, and the product is ROHS compliant. The light pipes are precision molded and feature a diffused textured lens for effective light transmission.
5MM PMVLPDOME .162"X.750"LG
| DigiKey | |
|---|---|
| Product Category | LED Mounts and Lenses |
| Product Number | 350-4303-ND |
| Product Name | Optics - Light Pipes |
| LED Hardware | LED Light Pipe |