Dialight Corp. Light Pipe, 2, Board Mount; Length Dialight 515-1118F

Description
LIGHT PIPE, 2, BOARD MOUNT; Length:55.88mm; No. of Light Pipes:2Pipes; Light Pipe Shape:Circular; Light Pipe Mounting:Press Fit; Light Pipe Colour:Transparent; Product Range:-; For Use With:SMD LEDs; Material:Polycarbona te RoHS Compliant: Yes
Description
LIGHT PIPE, 2, BOARD MOUNT; Length:55.88mm; No. of Light Pipes:2Pipes; Light Pipe Shape:Circular; Light Pipe Mounting:Press Fit; Light Pipe Colour:Transparent; Product Range:-; For Use With:SMD LEDs; Material:Polycarbona te RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Light Pipe, 2, Board Mount; Length Dialight - 30K0526 - Newark, An Avnet Company
Chicago, IL, United States
Light Pipe, 2, Board Mount; Length Dialight
30K0526
Light Pipe, 2, Board Mount; Length Dialight 30K0526
LIGHT PIPE, 2, BOARD MOUNT; Length:55.88mm; No. of Light Pipes:2Pipes; Light Pipe Shape:Circular; Light Pipe Mounting:Press Fit; Light Pipe Colour:Transparent; Product Range:-; For Use With:SMD LEDs; Material:Polycarbona te RoHS Compliant: Yes

LIGHT PIPE, 2, BOARD MOUNT; Length:55.88mm; No. of Light Pipes:2Pipes; Light Pipe Shape:Circular; Light Pipe Mounting:Press Fit; Light Pipe Colour:Transparent; Product Range:-; For Use With:SMD LEDs; Material:Polycarbonate RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Light Guides
Product Number 30K0526
Product Name Light Pipe, 2, Board Mount; Length Dialight
Light Guide Type LED
Unlock Full Specs
to access all available technical data

Similar Products

Liquid Light Guide, 79 in., 340-800 nm, 0.3 in. Core, 0.59 NA - 77632 - Newport MKS
Specs
Light Guide Type Liquid; Fiber Optic
Length 2000 mm (78.74 inch)
Diameter 7.6 mm (0.2992 inch)
View Details
Light Pipes - 2007174-1 - TE Connectivity
Specs
Operating Temp -55 to 105 C (-67 to 221 F)
View Details
UV Curing Light Guides and Adapters - OmniCure S Series - Excelitas Technologies Corp.
Specs
Light Guide Type Liquid (optional feature); Fiber Optic (optional feature)
Angle Flexible
View Details