Newport MKS Fiber Optic Bundle, Glass, 11 mm Ferrules, 0.125 in. Diameter, 72 in. 77527

Description
The 77527 Glass Fiber Optic Bundle uses a stainless steel protective sheathing around the fibers. This 72 inch long, 0.125 inch diameter glass fiber bundle uses a silica/silica polyimide buffer. It has 11 mm ferrule terminations for mounting in our standard fiber adapters.
Request a Quote
Description
The 77527 Glass Fiber Optic Bundle uses a stainless steel protective sheathing around the fibers. This 72 inch long, 0.125 inch diameter glass fiber bundle uses a silica/silica polyimide buffer. It has 11 mm ferrule terminations for mounting in our standard fiber adapters.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Fiber Optic Bundle, Glass, 11 mm Ferrules, 0.125 in. Diameter, 72 in. - 77527 - Newport MKS
Irvine, CA, United States
Fiber Optic Bundle, Glass, 11 mm Ferrules, 0.125 in. Diameter, 72 in.
77527
Fiber Optic Bundle, Glass, 11 mm Ferrules, 0.125 in. Diameter, 72 in. 77527
The 77527 Glass Fiber Optic Bundle uses a stainless steel protective sheathing around the fibers. This 72 inch long, 0.125 inch diameter glass fiber bundle uses a silica/silica polyimide buffer. It has 11 mm ferrule terminations for mounting in our standard fiber adapters.

The 77527 Glass Fiber Optic Bundle uses a stainless steel protective sheathing around the fibers. This 72 inch long, 0.125 inch diameter glass fiber bundle uses a silica/silica polyimide buffer. It has 11 mm ferrule terminations for mounting in our standard fiber adapters.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Light Guides
Product Number 77527
Product Name Fiber Optic Bundle, Glass, 11 mm Ferrules, 0.125 in. Diameter, 72 in.
Light Guide Type Fiber Optic
Length 1829 mm (72 inch)
Diameter 3.2 mm (0.1260 inch)
Core Material Glass; Glass
Unlock Full Specs
to access all available technical data

Similar Products

Liquid Light Guide, 79 in., 420-2000 nm, 0.12 in. Core, 0.52 NA - 77635 - Newport MKS
Specs
Light Guide Type Liquid; Fiber Optic
Length 2000 mm (78.74 inch)
Diameter 3 mm (0.1181 inch)
View Details
Liquid Light Guide, Bifurcated, 340-800 nm, 0.12 in. Core, 79 in. Legs - 76849 - Newport MKS
Specs
Light Guide Type Liquid; Fiber Optic
Length 2000 mm (78.74 inch)
Diameter 3 mm (0.1181 inch)
View Details
Liquid Light Guide, 79 in., 340-800 nm, 0.12 in. Core, 0.59 NA - 77567 - Newport MKS
Specs
Light Guide Type Liquid; Fiber Optic
Length 2000 mm (78.74 inch)
Diameter 3 mm (0.1181 inch)
View Details
Liquid Light Guide, 39.4 in., 300-650 nm, 0.2 in. Core, 0.59 NA - 77556 - Newport MKS
Specs
Light Guide Type Liquid; Fiber Optic
Length 1000 mm (39.37 inch)
Diameter 5.1 mm (0.2008 inch)
View Details