Dialight Corp. Light Pipe, 10.42 Mm, Circular, 1, Transparent, Surface Rohs Compliant Dialight 515-1096F

Description
Light Pipe, 10.42 mm, Circular, 1, Transparent, Surface RoHS Compliant: Yes
Datasheet
Description
Light Pipe, 10.42 mm, Circular, 1, Transparent, Surface RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Light Pipe, 10.42 Mm, Circular, 1, Transparent, Surface Rohs Compliant Dialight - 93K4193 - Newark, An Avnet Company
Chicago, IL, United States
Light Pipe, 10.42 Mm, Circular, 1, Transparent, Surface Rohs Compliant Dialight
93K4193
Light Pipe, 10.42 Mm, Circular, 1, Transparent, Surface Rohs Compliant Dialight 93K4193
Light Pipe, 10.42 mm, Circular, 1, Transparent, Surface RoHS Compliant: Yes

Light Pipe, 10.42 mm, Circular, 1, Transparent, Surface RoHS Compliant: Yes

Supplier's Site
Light Pipe Single Element; Length Dialight - 30K0500 - Newark, An Avnet Company
Chicago, IL, United States
Light Pipe Single Element; Length Dialight
30K0500
Light Pipe Single Element; Length Dialight 30K0500
LIGHT PIPE SINGLE ELEMENT; Length:10.42mm; No. of Light Pipes:1Pipes; Light Pipe Shape:Circular; Light Pipe Mounting:Surface; Light Pipe Colour:Transparent; Product Range:-; For Use With:Surface Mount LED; Material:Polycarbona te RoHS Compliant: Yes

LIGHT PIPE SINGLE ELEMENT; Length:10.42mm; No. of Light Pipes:1Pipes; Light Pipe Shape:Circular; Light Pipe Mounting:Surface; Light Pipe Colour:Transparent; Product Range:-; For Use With:Surface Mount LED; Material:Polycarbonate RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Guides
Product Number 93K4193
Product Name Light Pipe, 10.42 Mm, Circular, 1, Transparent, Surface Rohs Compliant Dialight
Light Guide Type LED
Unlock Full Specs
to access all available technical data

Similar Products

UV Curing Light Guides and Adapters - OmniCure S Series - Excelitas Technologies Corp.
Specs
Light Guide Type Liquid (optional feature); Fiber Optic (optional feature)
Angle Flexible
View Details
Fiber Optic Cable, VIS-NIR, 800 µm Core, 1000 µm Clad, 2m Length, SMA - 78301 - Newport MKS
Specs
Light Guide Type Fiber Optic
Length 2000 mm (78.74 inch)
Diameter 0.8000 mm (0.0315 inch)
View Details
Light Pipes - A99860-ND - DigiKey
Specs
Light Guide Type LED
View Details